EN
  • EN
  • DE

S912ZVHL32F1CLL

Part No S912ZVHL32F1CLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S12ZVH - MAGNIV 16-BIT MCU, S / HCS12Z series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Core Processor HCS12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 73
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 2K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 4x10b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.31.0001
Other Names 2156-S912ZVHL32F1CLL
Standard Package 1
Win Source Part Number 1090665-S912ZVHL32F1CLL
Ultra Librarian 3D Model Ultra Librarian S912ZVHL32F1CLL CAD Model

Description

The NXP S912ZVHL32F1CLL is a high-performance microcontroller tailored for automotive and industrial applications where reliability and efficiency are of paramount importance. This robust MCU is part of the S12 MagniV family, known for its integration of mixed-signal capabilities and an efficient 16-bit S12 core.

Key Features:

  • Core: The S912ZVHL32F1CLL is built around the S12Z core, which operates at up to 50MHz. It is a 16-bit CPU designed to deliver a perfect balance between processing power and power consumption, ensuring optimal performance for a wide range of applications.
  • Memory: It comes equipped with 32KB of flash memory and 2KB of RAM, providing ample space for complex code and data storage. The flash memory also supports fast programming and is highly reliable, ensuring data integrity even in harsh operating conditions.
  • I/O Capabilities: The microcontroller features a rich set of input/output options, including multiple General Purpose Input/Output (GPIO) pins, analog-to-digital converters (ADCs), and timers, which enable it to handle a variety of tasks and interface with other components in a system.
  • Integrated Peripherals: This MCU integrates numerous peripherals that reduce the need for external components, such as a CAN module for communication in automotive networks, an SPI module for serial data transfer, and an I2C module for multi-master communication.
  • Package: The device is available in a compact 64-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications while providing enough pins for extensive functionality.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the S912ZVHL32F1CLL is designed to withstand extreme environments, making it an ideal choice for automotive applications, such as powertrain, body electronics, and sensor interfaces.

Applications:

The versatility and robust design of the S912ZVHL32F1CLL make it well-suited for a broad array of applications, particularly in the automotive sector, including engine management systems, body control modules, and safety-critical applications. Additionally, its reliability and integration capabilities also make it a preferred choice in industrial control systems, smart sensors, and other embedded systems requiring a high level of integration and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8066 $59.2264
10+ $12.1491 $121.4910
15+ $11.7695 $176.5425
21+ $11.3898 $239.1858
27+ $11.0102 $297.2754
36+ $9.8711 $355.3596
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess