EN
  • EN
  • DE

S912XET256W1MAL

Part No S912XET256W1MAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12X RISC 256KB Flash 1.8V/2.8V/5V Automotive 112-Pin LQFP Tray / IC MCU 16BIT 256KB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor HCS12X
Part Core Size 16-Bit
Speed(Frequency) 50MHz
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 16K x 8
Supply Voltage - Operating 1.72 V to 5.5 V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 112-LQFP (20x20)
Win Source Part Number 1094188-S912XET256W1MAL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name S912XET256
Introduction Date August 09, 2013
ECCN 3A991.a.2
Country of Origin China, Taiwan, Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian S912XET256W1MAL CAD Model

Description

The NXP S912XET256W1MAL is a high-performance microcontroller tailored for automotive and industrial applications. As a member of the S12XE family of 16-bit microcontrollers, this robust MCU combines the ease of use of an 8-bit microcontroller with the powerful features of a 16-bit processor. It is designed to execute complex real-time control algorithms with agility and precision.

Key Features

  • Advanced Integration: The S912XET256W1MAL integrates 256KB of flash memory, providing ample space for complex applications. The flash memory is enhanced for fast programming and high endurance, ensuring reliable operation across the product's lifespan.
  • Enhanced Performance: With a 16-bit CPU, the S912XET256W1MAL can clock up to 50MHz, offering a balanced combination of processing power and efficiency. This makes it suitable for time-critical tasks in automotive control units and industrial automation systems.
  • Robust I/O Capabilities: The MCU features a rich set of input/output options, including multiple general-purpose I/O pins, analog-to-digital converters (ADCs), and timers, enabling versatile control and interfacing with peripheral devices.
  • Networking and Communication: It supports various communication protocols such as CAN, LIN, and SPI, which are essential for automotive networks and industrial control systems that require robust and reliable data exchange.
  • Low Power Consumption: Designed with power efficiency in mind, the S912XET256W1MAL incorporates power-saving modes that reduce energy consumption during idle periods without sacrificing responsiveness.

Applications

The NXP S912XET256W1MAL is engineered for a wide range of applications, particularly where reliability and performance are critical. These include:

  • Automotive engine control units
  • Body control modules
  • Industrial process control
  • Motor control systems

With its robust feature set and exceptional performance, the S912XET256W1MAL microcontroller is an ideal choice for developers looking to push the boundaries of what's possible in automotive and industrial electronics.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2262 $61.1310
10+ $10.0318 $100.3180
16+ $9.7183 $155.4928
22+ $9.4048 $206.9056
28+ $9.0913 $254.5564
37+ $8.1508 $301.5796
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess