EN
  • EN
  • DE

S912XEG128J1MAA

Part No S912XEG128J1MAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12X
Data Bus Width 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 59
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 12K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Win Source Part Number 756363-S912XEG128J1MAA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S912XEG128J1MAA CAD Model

Description

The NXP S912XEG128J1MAA is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial control systems. This powerful MCU is part of the S12XE family of 16-bit microcontrollers, which are renowned for their exceptional reliability, efficiency, and speed.

Key Features

  • CPU: The S912XEG128J1MAA is equipped with a HCS12X core that operates at a frequency of up to 50MHz, providing robust processing capabilities for complex applications.
  • Memory: With 128KB of flash memory, this microcontroller offers ample space for program storage. It also features 12KB of RAM, ensuring smooth operation and data handling.
  • Advanced Timer: The inclusion of an Enhanced Capture Timer (ECT) makes it ideal for precise timing and control tasks, which are essential in automotive and industrial applications.
  • Communication Interfaces: Multiple communication options are available, including CAN, LIN, and SPI modules, facilitating versatile connectivity with other devices and systems.
  • Analog-to-Digital Converter: An integrated 16-channel, 10-bit ADC allows for accurate conversion of analog signals to digital, crucial for sensor data processing and real-time decision-making.
  • Robust I/O: The device boasts up to 59 general-purpose I/O pins, providing extensive interfacing capabilities with a wide range of peripherals.
  • Package: The S912XEG128J1MAA is offered in an 80-pin QFP package, which is suitable for space-constrained applications while ensuring reliable connectivity.

Applications

The versatility of the S912XEG128J1MAA microcontroller makes it an ideal choice for a variety of applications, including but not limited to:

  • Automotive control systems such as engine management and transmission control
  • Industrial automation for process control and monitoring
  • Robotics and motion control systems
  • Medical devices requiring reliable data acquisition and processing

Conclusion

The NXP S912XEG128J1MAA microcontroller is a testament to NXP's commitment to providing advanced solutions for complex and critical systems. Its combination of processing power, memory capacity, and versatile peripherals make it a top choice for engineers looking to develop sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3830 $73.5320
8+ $15.0835 $120.6680
12+ $14.6121 $175.3452
17+ $14.1408 $240.3936
22+ $13.6694 $300.7268
29+ $12.2554 $355.4066
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess