EN
  • EN
  • DE

TMS320R2812GHHA

Part No TMS320R2812GHHA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 179BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 150MHz
Number of I/O 56
Program Memory Type ROMless
Data RAM Size 20K x 16
Supply Voltage - Operating 1.81 V to 2 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 179-BGA MicroStar (12x12)
Win Source Part Number 055308-TMS320R2812GHHA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320R2812GHHA CAD Model

Description

Introducing the TMS320R2812GHHA from Texas Instruments

The TMS320R2812GHHA is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficiency in handling complex computations. This powerhouse of a processor is part of the TMS320C28x™ DSP generation, which is specifically designed to cater to the demanding needs of real-time control applications.

At the heart of the TMS320R2812GHHA lies a 32-bit CPU that operates at a frequency of up to 150MHz. This speed is essential for applications requiring rapid and precise digital signal processing, such as motor control, power conversion, and sensor fusion. The processor's architecture is optimized for low power consumption and high-speed processing, making it an ideal choice for embedded control systems.

The device boasts an integrated memory system that includes up to 128KB of flash memory, allowing for secure and reliable storage of critical application code. In addition, it features 18KB of RAM, which provides ample space for real-time data processing and temporary data storage. The TMS320R2812GHHA's memory architecture is designed for efficient data access and management, ensuring smooth system operation.

One of the key features of the TMS320R2812GHHA is its rich set of peripherals. It includes an Enhanced Pulse Width Modulator (ePWM) module, which is essential for precise control in power electronics applications. The device also offers multiple serial communication interfaces, such as SCI (UART), SPI, and CAN, enabling easy integration into a variety of industrial systems and facilitating communication with other devices.

For developers, Texas Instruments provides extensive support in the form of software libraries, development tools, and reference designs. This support helps to accelerate the development process and reduce time-to-market for products utilizing the TMS320R2812GHHA.

In summary, the TMS320R2812GHHA from Texas Instruments is a sophisticated DSP solution that delivers exceptional performance and versatility for a wide range of control applications. Its powerful processing capabilities, coupled with a comprehensive set of peripherals and support infrastructure, make it a top choice for engineers looking to develop advanced, reliable, and efficient control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4242 $67.2726
6+ $18.3993 $110.3958
9+ $17.8243 $160.4187
12+ $17.2494 $206.9928
15+ $16.6744 $250.1160
21+ $14.9495 $313.9395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess