Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2010
Case Code (Imperial) 2010
Case / Package 5025
Composition Power resistor, Thick Film
Contact Plating Tin
ELV Compliant
Height 550 µm
Length 5 mm
Maximum Operating Temperature 125 °C
Max Power Dissipation 500 mW
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Resistors 1
Number of Terminations 2
Packaging Tape & Reel (TR)
Power Rating 500 mW
Radiation Hardening No
Resistance 68 kΩ
RoHS Compliant
Temperature Coefficient 200 ppm/°C
Termination Solder
Tolerance 5 %
Voltage Rating 200 V
Width 2.4892 mm
Win Source Part Number 1034050-1879531-4
Categories Chip Resistor - Surface Mount
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1879531-4 CAD Model

Description

The 1034050-1879531-4 from TE Connectivity is a chip resistor with a resistance of 68 kΩ and a power rating of 500mW.

  • Manufacturer: TE Connectivity
  • Resistance: 68 kΩ
  • Power Rating: 500mW
  • Tolerance: 5%
  • Temperature Coefficient: 200 ppm/°C
  • Mounting Type: Surface Mount
  • Packaging: Tape & Reel (TR)
  • Height: 550 µm
  • Width: 2.4892 mm
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 125 °C

You May Also Be Interested in

Yageo
RES SMD 147K OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for RC0201FR-07147KL
TE Connectivity
RES 0.062 OHM 1% 2W 2512
Need more? Email Us
ECAD model for RLP73N3AR062FTDF
Bourns Inc.
RES SMD 47 OHM 5% 3W 5322
Need more? Email Us
ECAD model for PWR5322W47R0JE
Yageo
Need more? Email Us
ECAD model for RC0201JR-073R0
KOA Speer
CURRENT SENSE RESISTOR
Need more? Email Us
ECAD model for SR732BTTDR130F
Yageo
RES SMD 4.3M OHM 5% 1/20W 0201
Need more? Email Us
ECAD model for RC0201JR-074M3L
Yageo
RES SMD 200K OHM 1% 1/16W 0402
Lowest to $0.0023
ECAD model for RC0402FR-07200KL
Yageo
RES SMD 620 OHM 1% 1/16W 0402
Lowest to $0.0031
ECAD model for RC0402FR-07620RL
Yageo
RES 0.002 OHM 1% 5W 2512
Lowest to $0.5939
ECAD model for PU2512FKMP50R002L

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention