Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 60 MIPs 16KB (16K x 8) FLASH 28-SSOP
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name DSPIC33EP16GS202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917638-DSPIC33EP16GS202-E/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP16GS202-E/SS CAD Model

Description

Microchip Technology's DSPIC33EP16GS202-E/SS

The DSPIC33EP16GS202-E/SS is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the computational power and speed required for advanced digital signal processing applications. This 16-bit DSC integrates the control attributes of a microcontroller (MCU) with the computational prowess of a digital signal processor (DSP), making it an ideal choice for a wide range of applications including motor control, power conversion, sensor processing, and audio signal processing.

Key Features:

  • Enhanced Performance: The DSPIC33EP16GS202-E/SS operates at 70 MIPS (Million Instructions Per Second) with a 16-bit wide data path and 24-bit wide instructions, ensuring efficient handling of complex algorithms and high-speed data processing.
  • Robust Memory: It boasts 16 KB of Flash memory and 2 KB of RAM, providing ample space for application code and data storage.
  • Advanced Peripherals: The device features a rich set of peripherals including PWM outputs, analog-to-digital converters (ADCs), and serial communication modules (UART, SPI, I2C) for versatile interfacing with other components in a system.
  • Live Update Capability: Dual-partition Flash with live update capability allows for firmware updates without interrupting the operation, a critical feature for high-availability systems.
  • Flexible Power Management: The DSC offers various power-saving modes, enabling efficient power management for battery-powered or energy-sensitive applications.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, it is suitable for harsh environments and demanding industrial applications.

Package and Integration:

The DSPIC33EP16GS202-E/SS comes in a compact 28-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications. Its compatibility with Microchip's MPLAB® development environment also simplifies the design process, offering a range of tools for code development, simulation, and debugging.

Applications:

This DSC is versatile and can be used in various applications including:

  • Advanced motor control systems
  • Power supply and conversion systems
  • Industrial automation and process control
  • Audio applications and sound processing
  • Automotive and transportation systems

Overall, the DSPIC33EP16GS202-E/SS is a powerful and flexible solution for developers looking to integrate advanced DSP capabilities with the ease of use of an MCU.

You May Also Be Interested in

Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to €3.4999
ECAD model for P89LPC901FD
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to €12.4066
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to €16.2808
ECAD model for PIC32MX360F512L-80I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to €17.0956
ECAD model for P89LPC9107FDH
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ €6.0926 €48.7410
19+ €4.9991 €94.9827
29+ €4.8429 €140.4440
39+ €4.6867 €182.7815
51+ €4.5304 €231.0514
68+ €4.0617 €276.1990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,700 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention