Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160521-2SK596B-SPA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK596B-SPA CAD Model

Description

The 2SK596B-SPA is a high-performance, low-noise N-channel junction field-effect transistor (JFET) designed and manufactured by ON Semiconductor. This component is renowned for its exceptional audio performance and is often utilized in audio amplifiers, high-fidelity audio preamplifiers, and other audio processing equipment where noise can significantly affect the sound quality.

Key Features

  • Low Noise Figure: The 2SK596B-SPA boasts a very low noise figure, making it ideal for applications where signal integrity is paramount.
  • High Gain: With its high gain characteristics, this JFET can amplify weak signals without significant distortion, preserving the original audio quality.
  • Low Leakage Current: It exhibits low leakage current, ensuring minimal power loss and improved efficiency.
  • High Input Impedance: The high input impedance minimizes the loading effect on preceding stages, which is critical in maintaining signal quality throughout the signal chain.

Applications

The 2SK596B-SPA is versatile and can be used in a variety of applications, including:

  • High-Fidelity Audio Preamps
  • Professional Audio Equipment
  • Analog Signal Processing
  • Instrumentation Amplifiers
  • Microphone Amplifiers
  • Phono Amplifiers

Product Specifications

The ON Semiconductor 2SK596B-SPA is characterized by the following specifications:

  • Channel Type: N-Channel
  • Drain-Source Voltage (Vds): 25V
  • Gate-Source Voltage (Vgs): -25V
  • Continuous Drain Current (Id): 10mA
  • Power Dissipation (Pd): 300mW
  • Operating Temperature Range: -55°C to +125°C

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SK596B-SPA is designed to meet stringent quality and reliability standards, ensuring stable performance and longevity in demanding audio applications.

Ordering Information

The 2SK596B-SPA is available in a TO-92 package, which is widely used and suitable for through-hole mounting. For ordering or to request samples, contact an authorized ON Semiconductor distributor or visit the company's website for more information.

You May Also Be Interested in

ON Semiconductor
N-Channel JFET 30V SOT-23
Lowest to $0.0849
ECAD model for MMBF4393LT
Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820
Texas Instruments
JFET Low Noise Amplifier SC-70
Lowest to $2.2329
ECAD model for JFE150DCK
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
ON Semiconductor
JFETs 25V 10mA
Need more? Email Us
ECAD model for MMBFJ175LT1
Vishay
Need more? Email Us
ECAD model for SST204-E3
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01Q0L
Toshiba Semiconductor and Storage
Trans JFET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-60SL
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ECAD model for SST108-T1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention