EN
  • EN
  • DE

S908AZ60AE2CFUER

Part No S908AZ60AE2CFUER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit MCU, HC08 core, 8MHz, 60KB Flash, -40/+85degC, Automotive Qualified, QFP 64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1090630-S908AZ60AE2CFUER
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S908AZ60AE2CFUER CAD Model

Description

The NXP S908AZ60AE2CFUER is a high-performance microcontroller designed for a wide range of automotive and industrial applications. This robust microcontroller is part of NXP's S9S08 series and is engineered to deliver exceptional processing power, enhanced reliability, and a rich set of features to meet the stringent requirements of modern embedded systems.

Key Features

  • Core: The device is built around an S08 core, which is a high-performance 8-bit CPU offering a maximum CPU frequency of 40 MHz. This provides the computational power necessary for complex algorithms and control systems.
  • Memory: It comes with 60 KB of flash memory and 2 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer: The microcontroller includes a range of timing and control functions with multiple-channel timer/pulse-width modulators (PWMs), ideal for precise control in motor applications and other time-sensitive tasks.
  • Analog Features: Equipped with an analog-to-digital converter (ADC), the S908AZ60AE2CFUER provides accurate measurement and monitoring of analog signals, which is crucial for sensor interfacing and data acquisition.
  • Communication Interfaces: It supports multiple communication protocols including SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), facilitating easy integration with other components and peripherals.
  • Operating Voltage: The microcontroller operates over a wide voltage range, typically from 2.7V to 5.5V, making it versatile for various power supply conditions.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the S908AZ60AE2CFUER is built to withstand harsh environments and is suitable for automotive-grade applications.
  • Packaging: The device comes in a 48-pin LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The versatility of the NXP S908AZ60AE2CFUER makes it an ideal choice for a variety of applications, including but not limited to engine control units, body control modules, automotive sensor nodes, industrial control systems, and smart actuators. Its robust feature set and reliability ensure that it can meet the needs of demanding applications that require precise control and high reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess