EN
  • EN
  • DE

S32V234-EVB2

Part No S32V234-EVB2
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A53
Utilized IC / Part S32V234
Mounting Type Fixed
Contents Board(s)
Base Product Number S32V234
Other Names 935351776598,NXPNXPS32V234-EVB2,2156-S32V234-EVB2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1284096-S32V234-EVB2
Ultra Librarian 3D Model Ultra Librarian S32V234-EVB2 CAD Model

Description

The S32V234-EVB2 from NXP Semiconductors is an evaluation board designed for the development and rapid prototyping of automotive and industrial vision applications. This board is built around the S32V234 processor, a system-on-chip (SoC) that offers an optimal blend of CPU, GPU, and DSP cores, specifically engineered for running computation-intensive applications such as object recognition, machine vision, and sensor fusion.

Key Features

  • High-Performance Processing: The S32V234 processor features a quad-core ARM Cortex-A53 architecture, delivering robust performance for complex algorithms and processing tasks.
  • Advanced Vision Capabilities: With an integrated Image Signal Processor (ISP) and a dedicated APEX-2 vision accelerator, the board facilitates advanced image processing and analytics.
  • Flexible Connectivity: A range of connectivity options including Ethernet, HDMI, USB, and CAN interfaces, providing versatile communication with peripherals and other systems.
  • Automotive-Grade Design: The board is designed to meet the stringent requirements of the automotive industry, ensuring reliability and durability in harsh environments.
  • Onboard Memory: Equipped with DDR3 memory and flash storage, the S32V234-EVB2 provides ample space for software development and data handling.

Development Support

NXP offers comprehensive development support for the S32V234-EVB2, including software tools, reference designs, and documentation. Developers can access the S32 Design Studio IDE, Vision SDK with sample applications, and debug tools to streamline their design process. The board is also compatible with third-party development environments and tools, providing flexibility in software development and testing.

Applications

The versatility of the S32V234-EVB2 makes it suitable for a wide array of applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Autonomous Driving Systems
  • Industrial Machine Vision
  • Surveillance and Security Systems
  • Robotics and Drones

Whether you're an automotive engineer, industrial system designer, or a researcher in vision-based technologies, the S32V234-EVB2 offers a powerful platform to bring your innovative ideas to life.

You May Also Be Interested in

Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess