EN
  • EN
  • DE

DM164140

Part No DM164140
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPLAB XPRESS PIC16F18855 EVAL BD  /  PIC16F18855 MPLAB® Xpress series PIC MCU 8-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series PIC®
Package Box
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor PIC
Platform MPLAB® Xpress
Utilized IC / Part PIC16F18855
Mounting Type Fixed
Contents Board(s)
Base Product Number DM164140
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Standard Package 1
Win Source Part Number 1232383-DM164140
Ultra Librarian 3D Model Ultra Librarian DM164140 CAD Model

Description

DM164140 - Curiosity Nano Evaluation Kit from Microchip Technology

The DM164140 is an innovative development tool designed by Microchip Technology, aimed at providing a versatile and user-friendly platform for the evaluation of Microchip’s microcontrollers and microprocessors. This Curiosity Nano Evaluation Kit is specifically tailored for those who are looking to explore the capabilities of Microchip's 8-bit, 16-bit, and 32-bit MCUs in a convenient, feature-rich package.

The kit is centered around a compact development board that hosts a powerful target MCU, offering a perfect blend of simplicity for beginners and depth for advanced users. It is designed to kickstart development without the need for additional hardware, making it an ideal choice for rapid prototyping and educational purposes.

Key Features:

  • Integrated Programmer/Debugger: The board comes with a built-in Nano debugger, eliminating the need for external tools to program or debug the MCU, thereby streamlining the development process.
  • Flexible Power Options: The Curiosity Nano Evaluation Kit can be powered through the USB connection, providing a convenient and portable power source for development on the go.
  • Expansion Compatibility: The board includes extension headers compatible with various expansion boards (MikroElektronika Click boards™), allowing for easy hardware expandability and access to a wide range of peripherals and sensors.
  • Easy Integration: The DM164140 is supported by Microchip’s MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator, ensuring a seamless integration into Microchip's software development platforms.
  • Comprehensive Documentation: Microchip provides extensive documentation, example code, and tutorials, making it easier for developers to get started and leverage the full potential of the evaluation kit.

Whether you are a seasoned engineer or a student just starting out, the DM164140 Curiosity Nano Evaluation Kit offers an accessible and powerful platform for developing applications ranging from simple LED blinking to more complex system designs. Dive into the world of embedded systems with this all-in-one solution that embodies Microchip's commitment to quality and innovation.

You May Also Be Interested in

Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5169 $93.0338
4+ $38.1677 $152.6708
5+ $36.9750 $184.8750
7+ $35.7823 $250.4761
9+ $34.5895 $311.3055
12+ $31.0113 $372.1356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess