EN
  • EN
  • DE

S32R372RRSEVB

Part No S32R372RRSEVB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Utilized IC / Part S32R372
Mounting Type Fixed
Contents Board(s)
Base Product Number S32R372
Other Names 568-14687,935377448598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1284102-S32R372RRSEVB
Ultra Librarian 3D Model Ultra Librarian S32R372RRSEVB CAD Model

Description

The NXP S32R372RRSEVB is an advanced evaluation board designed for automotive radar applications. It is part of NXP's comprehensive portfolio of radar solutions, which are integral in the development of safety-critical systems such as adaptive cruise control, collision avoidance, and autonomous driving technologies.

Key Features:

  • Powerful Processing Capabilities: At the heart of the S32R372RRSEVB is the S32R372 microcontroller, which is optimized for high-performance radar signal processing. This allows for the rapid processing of complex algorithms and supports the execution of multiple radar modalities.
  • Integrated Radar Processing Unit (RPU): The RPU is designed for high-speed radar data processing, offering exceptional performance in both range and angular resolution, which is crucial for accurate object detection and classification.
  • Advanced Development Environment: The evaluation board is supported by a suite of development tools, including NXP's S32 Design Studio IDE, which provides a comprehensive software development environment tailored for the S32 platform.
  • Flexible Interface Options: With a range of connectivity options, including CAN, LIN, and Ethernet, the S32R372RRSEVB offers flexibility for integration into a variety of automotive systems.
  • Comprehensive Safety Features: The board is designed with safety in mind, incorporating features that meet the stringent requirements of the automotive industry's functional safety standards, such as ISO 26262.

Applications:

The S32R372RRSEVB is ideal for developers working on next-generation automotive radar systems. It is suitable for a wide range of applications, including:

  • Short, medium, and long-range radar systems
  • Adaptive cruise control (ACC)
  • Blind spot detection (BSD)
  • Autonomous emergency braking (AEB)
  • Parking assistance systems
  • Surround-view systems

Overall, the NXP S32R372RRSEVB evaluation board provides a robust platform for the development and testing of automotive radar solutions, enabling the creation of safer and more advanced driver-assist systems that are essential for the future of autonomous vehicles.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess