The UC3610DW from Texas Instruments is a versatile and robust dual channel power driver designed to cater to a wide range of applications. This integrated circuit is part of the UCx610 family, which is renowned for its reliability and performance in driving inductive, resistive, and capacitive loads such as motors, solenoids, and high-power buffers.
Key Features
- Dual Channel: The UC3610DW is equipped with two independent channels that can be used in parallel for higher current applications or separately for driving two distinct loads.
- High Current Output: Each channel is capable of delivering a continuous output current up to 1.5A, making it suitable for a variety of power driving tasks.
- Wide Supply Voltage Range: It operates over a wide supply voltage range from 7V to 40V, providing flexibility for different voltage requirements in various systems.
- Protection Features: The device includes built-in protection features such as thermal shutdown, current limiting, and under-voltage lockout, ensuring safe operation under abnormal conditions.
- Efficient Operation: The UC3610DW is designed for efficiency with low on-resistance of the output transistors, minimizing power loss and heat generation.
Applications
- Brushed DC motor control
- Stepper motor drivers
- Relay and solenoid drivers
- Power MOSFET gate drivers
Product Specifications
Parameter
Value
Channels
2
Output Current (per channel)
1.5A
Supply Voltage
7V to 40V
Package Type
SOIC-16
The UC3610DW is available in a 16-pin SOIC package, ensuring ease of integration into PCB designs. Its robustness, combined with the protection features, makes it an ideal choice for demanding environments where reliable power control is essential.