EN
  • EN
  • DE

S32K312NHT0VPAST

Part No S32K312NHT0VPAST
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K312, 2MB FLASH, ARM M7 / ARM® Cortex®-M7 Automotive, AEC-Q100, S32K3 Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 100-MaxQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, S32K3
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 120MHz
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 5.5V
Data Converters A/D 24x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-QFP
Standard Package 288
Win Source Part Number 1349381-S32K312NHT0VPAST
Ultra Librarian 3D Model Ultra Librarian S32K312NHT0VPAST CAD Model

Description

NXP S32K312NHT0VPAST Microcontroller

The NXP S32K312NHT0VPAST microcontroller is a cutting-edge component designed for automotive and industrial applications that demand high levels of reliability, performance, and flexibility. This microcontroller is part of the S32K3 family, which is renowned for its robust design, making it an ideal choice for safety-critical systems.

Key Features:

  • Advanced ARM Cortex-M7 Core: At the heart of the S32K312NHT0VPAST is a powerful ARM Cortex-M7 core, which operates at speeds of up to 112 MHz. This core provides the computational horsepower needed for complex algorithms and real-time processing tasks.
  • Memory and Storage: The device comes equipped with 512 KB of flash memory and 64 KB of RAM. This ample memory capacity allows for efficient code execution and data storage, essential for multitasking environments.
  • Connectivity: A comprehensive set of communication interfaces is included, such as CAN FD, LIN, and SPI, enabling the microcontroller to connect with other components in a system and ensuring versatile networking capabilities.
  • Robust Safety Features: With an array of built-in safety features, including a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a Cyclic Redundancy Check (CRC) module, the S32K312NHT0VPAST is designed to meet stringent safety standards like ISO 26262.
  • Analog and Timing Peripherals: The device boasts a rich set of peripherals, including multiple Analog-to-Digital Converters (ADCs), a Digital-to-Analog Converter (DAC), and a FlexTimer module for advanced timing operations.
  • Low Power Consumption: Energy efficiency is a key consideration, and the S32K312NHT0VPAST excels with its low-power modes and power management capabilities, ensuring minimal power usage during idle or low-activity states.

Designed for scalability, the S32K3 family allows for seamless migration between different microcontroller variants, enabling designers to adapt their projects to changing requirements without significant redesign efforts. The NXP S32K312NHT0VPAST microcontroller is not just a component; it is a dependable foundation upon which robust and sophisticated automotive and industrial systems can be built.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0485 $50.2425
13+ $8.2449 $107.1837
19+ $7.9873 $151.7587
26+ $7.7296 $200.9696
34+ $7.4720 $254.0480
45+ $6.6990 $301.4550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,612 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess