EN
  • EN
  • DE

S32K14-M4SCSTF

Part No S32K14-M4SCSTF
Manufacturer NXP / Nexperia
Catalog Software, Services
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr NXP USA Inc.
Package Electronic Delivery
Type License
Media Delivery Type Electronically Delivered
Base Product Number S32K14
Other Names 939100002693
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1283167-S32K14-M4SCSTF
Ultra Librarian 3D Model Ultra Librarian S32K14-M4SCSTF CAD Model

Description

Product Overview: NXP S32K14-M4SCSTF Microcontroller

The NXP S32K14-M4SCSTF is a cutting-edge microcontroller designed for automotive and industrial applications that demand high reliability, performance, and energy efficiency. This product is part of the S32K1 series, which is specifically engineered to simplify design and speed up development for automotive electronics.

Key Features:

  • Core: The S32K14-M4SCSTF is built around an ARM Cortex-M4F core, which provides a perfect balance between power efficiency and processing capability. The core operates at a frequency of up to 48 MHz, delivering the computational power required for complex tasks.
  • Memory: With 256 KB of flash memory and 32 KB of RAM, this microcontroller offers ample space for application code and data storage, facilitating smooth and efficient operation.
  • Connectivity: The device includes a range of communication interfaces, such as CAN, LIN, and UART, making it suitable for networking within a vehicle or industrial system.
  • Analog Features: It comes with a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Timers: Multiple timing and control units, including a Real-Time Clock (RTC), Periodic Interrupt Timer (PIT), and Low-Power Timer (LPTMR), provide versatile timing solutions for a variety of applications.
  • Low Power Modes: The S32K14-M4SCSTF supports several low power modes to reduce power consumption during idle or standby periods, which is essential for battery-powered or energy-sensitive applications.
  • Security: Enhanced security features, including a Cryptographic Services Engine (CSE), ensure the protection of sensitive data and secure communications.

Applications:

The versatility of the S32K14-M4SCSTF makes it ideal for a wide range of applications, including body electronics, sensor fusion, motor control, and power management systems. Its robust design and comprehensive feature set enable developers to create advanced and reliable systems for the automotive sector and beyond.

Conclusion:

The NXP S32K14-M4SCSTF microcontroller is a powerful and efficient solution for developers looking to create sophisticated systems within the automotive and industrial markets. With its ARM Cortex-M4F core, generous memory capacity, and extensive set of peripherals, this microcontroller is well-suited to meet the demands of modern embedded applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
GOLD ARCHIVAL LICENSE LOCKED
Need more? Email Us
STMicroelectronics
Lowest to $1,329.3234
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess