EN
  • EN
  • DE

SW006023-2N

Part No SW006023-2N
Manufacturer Microchip Technology
Catalog Software, Services
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Microchip Technology
Package Electronic Delivery
Type Compiler
Applications Programming
Edition Professional
License Length 1 Year
License - User Details Floating Node
Operating System Linux, OS X, Windows
For Use With/Related Products PIC32
Media Delivery Type Electronically Delivered
Base Product Number SW006023
Other Names SW0060232N
Standard Package 1
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 0000.00.0000
Win Source Part Number 1283182-SW006023-2N
Ultra Librarian 3D Model Ultra Librarian SW006023-2N CAD Model

Description

Microchip Technology SW006023-2N Product Overview

The SW006023-2N is a sophisticated software tool from Microchip Technology, designed to streamline and enhance the development process for professionals working on advanced microcontroller-based applications. This powerful product provides a comprehensive suite of features aimed at improving productivity, reducing time-to-market, and ensuring that the end product is robust and efficient.

Key Features

  • Integrated Development Environment (IDE): The software comes with a user-friendly IDE that simplifies coding, debugging, and project management. It supports a wide range of Microchip microcontrollers and digital signal controllers, allowing for a seamless development experience.
  • Advanced Compiler: SW006023-2N includes an advanced C compiler optimized for Microchip's devices, which generates compact and efficient code to maximize performance and minimize power consumption.
  • Debugging Tools: The software is equipped with powerful debugging tools that help quickly identify and resolve issues. Real-time emulation and a range of breakpoints enable thorough analysis and testing of the application.
  • Code Libraries: A rich set of code libraries and pre-written code snippets are available to speed up development. These libraries cover a wide range of functions and are fully tested for reliability and performance.
  • Flexible Licensing: Microchip Technology offers flexible licensing options for the SW006023-2N, catering to the needs of individual developers as well as teams.

Applications

The SW006023-2N is suitable for a wide array of applications across various industries, including automotive, consumer electronics, aerospace, and industrial automation. Its versatility makes it an essential tool for any professional involved in the design and development of microcontroller-based systems.

Support and Resources

Microchip Technology provides extensive support and resources for the SW006023-2N, including detailed documentation, tutorials, and a dedicated support team. Developers can access a wealth of knowledge and expertise to help them make the most of this powerful software tool.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 REMOTE TERM
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS/REMOTE
Need more? Email Us
Microchip Technology
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess