Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series S12 MagniV
Package Bulk
Board Type Evaluation Platform
Type MCU 16-Bit
Core Processor HCS12Z
Utilized IC / Part S12ZVMA
Mounting Type Fixed
Contents Board(s)
Base Product Number S12
Other Names 568-14799,935326996598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284084-S12ZVMAEVB
Ultra Librarian 3D Model Ultra Librarian S12ZVMAEVB CAD Model

Description

Product Overview: NXP S12ZVMAEVB

The NXP S12ZVMAEVB is a versatile evaluation board designed to provide an efficient and flexible development platform for NXP's S12 MagniV mixed-signal microcontrollers. Specifically tailored for automotive and industrial applications, this evaluation board is an excellent tool for engineers and developers looking to explore the capabilities of the S12ZVM family of microcontrollers.

Key Features

  • Integrated S12ZVM Microcontroller: At the heart of the S12ZVMAEVB is the S12ZVM MCU, which combines a 16-bit S12 core with an advanced 12V voltage regulator, LIN physical layer, and a high-speed CAN interface. This integration reduces system complexity and cost, making it ideal for automotive body electronics and sensor applications.
  • On-Board Debugging: The board includes an integrated BDM (Background Debug Module) interface, facilitating easy programming and debugging without the need for additional hardware.
  • Comprehensive Development Tools: NXP offers a suite of software development tools compatible with the S12ZVMAEVB, including CodeWarrior Development Studio, which provides an integrated development environment (IDE) for project management, code editing, and debugging.
  • Connectivity: The evaluation board comes with a variety of connectivity options, including LIN and CAN interfaces, allowing for easy integration into automotive networks and communication with other systems.
  • Expansion Options: With numerous input/output ports and standard headers, the S12ZVMAEVB can be expanded with additional modules and sensors to create a comprehensive development environment.

Applications

The S12ZVMAEVB is optimized for a range of applications within the automotive sector, including but not limited to:

  • Body Control Modules
  • Door Control Units
  • Window Lift and Sunroof Control Systems
  • Wiper Systems
  • Small Engine Control

In addition to automotive applications, the board's robust design and feature set make it suitable for industrial control systems where reliability and integration are key concerns.

Overall, the NXP S12ZVMAEVB evaluation board is a powerful platform for developers looking to harness the full potential of the S12ZVM microcontrollers, providing a cost-effective and comprehensive toolset for developing sophisticated automotive and industrial solutions.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
ECAD model for YRPBRL78G11
NXP / Nexperia
BOARD EVAL FOR 912H634 / MM912H634 Microcontroller Evaluation Kit 10KB RAM 2KB/4KB/48KB/64KB Flash Automotive
Need more? Email Us
ECAD model for KIT912H634EVME
STMicroelectronics
BOARD EVAL FOR STM32F373 / STM32F373VCT6 Microcontroller Evaluation Board 32KB RAM 256KB EEPROM/Flash
Need more? Email Us
ECAD model for STM32373C-EVAL
STMicroelectronics
EVAL KIT STM32L DISCOVERY / STM32L152RBT6/STM32L152RCT6 Microcontroller Discovery Kit 16KB/32KB RAM 4KB/128KB EEPROM/Flash Win 7/Win 2000/Win Vista/Win XP
Need more? Email Us
ECAD model for STM32L152C-DISCO
Texas Instruments
AM3517 EVAL BRD / AM3517 Sitara? ARM? Cortex?-A8 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXEVM3517
Renesas Electronics America
BOARD 78K0R FG3 UPD78F1845 TEST / UPD78F1845GC Microcontroller Target Board 20MHz CPU Flash
Need more? Email Us
ECAD model for QB-78K0RFG3-TB
Texas Instruments
LAUNCHPAD MSP430FR2355 EVAL BRD / MSP430FR2355 LaunchPad? MSP430FR2 MSP430 MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MSP-EXP430FR2355
Altera
DSP KIT W/CYCLONE II EPS2C70N / DSP DEVELOPMENT KIT, CYCLONE II EDITION
Need more? Email Us
ECAD model for DK-DSP-2C70N
Renesas Electronics America
KIT STARTER FOR R0K
Need more? Email Us
ECAD model for R0K5562N0S000BE

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention