Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833688-PEX8724-BA80BC
Ultra Librarian 3D Model Ultra Librarian PEX8724-BA80BC CAD Model

Description

The Broadcom PEX8724-BA80BC is a high-performance PCI Express (PCIe) Gen3 switch designed for applications demanding high bandwidth and low latency. It is commonly used in servers, workstations, and storage systems to expand PCIe connectivity and improve system performance.

Applications

  • Servers: Used in servers to expand PCIe Gen3 connectivity for add-in cards such as network interface cards (NICs), storage controllers, and GPUs.
  • Workstations: Employed in high-performance workstations to support multiple graphics cards, high-speed storage devices, and other peripherals.
  • Storage Systems: Integrated into storage systems to provide high-bandwidth connectivity between host processors and storage devices.
  • High-Performance Computing (HPC): Utilized in HPC environments to enable high-speed data transfer between various processing elements.

Features

  • PCIe Gen3 Support: Compliant with PCI Express Gen3 specifications, offering data transfer rates up to 8GT/s per lane.
  • 24 Lanes: Provides 24 lanes of PCIe connectivity, allowing for flexible configuration and connection of multiple devices.
  • Non-Transparent Bridging (NTB): Supports NTB functionality for connecting multiple host systems or subsystems.
  • Advanced Error Reporting: Features advanced error detection and reporting capabilities to ensure data integrity and system reliability.
  • Low Latency: Designed for minimal latency, ensuring rapid data transfer and responsiveness.
  • Flexible Port Configuration: Allows for flexible configuration of PCIe ports to adapt to different system requirements.

Benefits

  • Increased Bandwidth: PCIe Gen3 support provides significantly increased bandwidth for demanding applications, improving overall system performance.
  • Scalability: The 24 lanes of PCIe connectivity allow for scalable system designs, accommodating additional devices and functionality.
  • Enhanced Reliability: Advanced error reporting and detection capabilities ensure data integrity and system reliability, minimizing downtime.
  • Improved System Performance: Low latency design ensures rapid data transfer and responsiveness, improving overall system performance.
  • Flexibility: Flexible port configuration allows for adaptation to different system requirements, providing greater design flexibility.

Additional Details

The PEX8724-BA80BC is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly. It requires a stable power supply and appropriate thermal management to ensure reliable operation. This PCIe switch is designed to meet the demanding performance and reliability requirements of high-end server, workstation, storage, and HPC applications that require the PCIe Gen3 standard.

You May Also Be Interested in

Prisemi
Lowest to $0.0338
ECAD model for PTVSHC1DF12VB
Powtech
Lowest to $0.3764
ECAD model for PT5110E23C-25
Parade
Lowest to $0.8680
ECAD model for PS8527CTQFN20GTR2-A2
Renesas Electronics America
Need more? Email Us
ECAD model for PS2805C-1-F3-A(ML2)
NIKO-SEM
Need more? Email Us
ECAD model for PV512BA
Nexperia USA Inc.
300 W Transient Voltage Suppressor
Lowest to $1.1970
ECAD model for PTVS7V5U1UPA
Intel
Lowest to $19.0108
ECAD model for PSB82303M S LLJ4
NIKO-SEM
Need more? Email Us
ECAD model for PV530BA
TE Connectivity
Lowest to $909.9027
ECAD model for PSR-28625II

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $165.5381 $165.5381
2+ $160.0197 $320.0394
3+ $143.4654 $430.3962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,400 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention