EN
  • EN
  • DE

PXLS83333AESR2

Part No PXLS83333AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description 2 AXIS HI/HI XY / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS83333
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346593-PXLS83333AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS83333AESR2 CAD Model

Description

The PXLS83333AESR2 is a cutting-edge semiconductor product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This high-performance product is designed to cater to the demanding needs of modern electronics, offering a blend of power efficiency, robust security features, and versatile connectivity options.

Key Features

  • Advanced Processing Capabilities: At the heart of the PXLS83333AESR2 is a powerful processing unit capable of handling complex algorithms and data-intensive operations, making it ideal for applications such as automotive control units, industrial automation, and smart home devices.
  • Enhanced Security: With cyber threats on the rise, the PXLS83333AESR2 incorporates state-of-the-art security features to protect sensitive data and ensure secure communications. This includes hardware-based encryption, secure boot, and tamper detection mechanisms.
  • Energy Efficiency: NXP's commitment to sustainability is evident in the PXLS83333AESR2's design, which prioritizes low power consumption to extend battery life in portable devices and reduce energy costs in stationary applications.
  • Connectivity: This product offers a range of connectivity options, including high-speed USB, Ethernet, and CAN interfaces, providing the flexibility to integrate into various system architectures and communication networks.
  • Extended Temperature Range: Engineered for reliability, the PXLS83333AESR2 operates effectively across a broad temperature range, making it suitable for deployment in harsh environmental conditions.

Applications

The PXLS83333AESR2 is versatile enough to be used in a wide array of applications. It excels in sectors such as automotive, where it can manage in-vehicle networking and sensor data processing. In industrial settings, it can control machinery, manage automation tasks, or handle monitoring systems. For consumer electronics, it can be the core of smart home devices, wearables, or advanced personal gadgets.

Quality and Reliability

NXP's PXLS83333AESR2 is manufactured to meet the highest quality standards, ensuring both reliability and longevity for products that require long service lives. With NXP's reputation for excellence, customers can trust the PXLS83333AESR2 to perform consistently in the most demanding situations.

You May Also Be Interested in

Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess