EN
  • EN
  • DE

DCP020503U

Part No DCP020503U
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Miniature, 2W, Isolated UNREGULATED DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP02
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 3.3V
Current - Output (Maximum) 606mA
Power (Watts) 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Operating Temperature Range -40°C ~ 85°C
Efficiency 74%
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width), 12 Leads
Size 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Manufacturer Package 12-SOP
Win Source Part Number 1166885-DCP020503U
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DCP020503
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DCP020503U CAD Model

Description

The DCP020503U is a highly efficient, isolated DC-DC converter module produced by Texas Instruments. Designed to provide reliable performance in a compact package, this product is an excellent choice for a wide range of applications that require electrical isolation between input and output. With its industry-standard footprint, the DCP020503U is easy to integrate into existing designs, saving valuable time and resources on system development.

Key Features

  • Isolation: The DCP020503U offers 1500Vrms of minimum isolation, ensuring safety and protection for sensitive electronics from high voltage transients.
  • Efficiency: It boasts a high efficiency of up to 85%, minimizing power loss and heat generation, which is crucial for maintaining the longevity of electronic components.
  • Output Power: This module delivers a single output of 5V at 400mA, suitable for a variety of low-power applications.
  • Input Voltage Range: It supports a wide input voltage range from 4.5V to 5.5V, providing flexibility in various power supply configurations.
  • Compact Size: The small footprint of this device, measuring just 12.7mm x 7.87mm x 10.16mm, allows for easy integration into space-constrained applications.
  • Regulation: Excellent load and line regulation ensures stable output voltage, even with varying input voltages and load conditions.
  • Temperature Range: The operating temperature range of -40°C to +85°C guarantees reliable performance across a wide range of environmental conditions.

Applications

The DCP020503U is ideal for use in industrial control systems, mixed-signal applications, data acquisition systems, telecommunication equipment, and isolated sensor interfaces. Its ability to provide electrical isolation while maintaining power efficiency and a stable output makes it a versatile choice for engineers and designers.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DCP020503U is no exception. It is designed to meet stringent industry standards, ensuring a reliable power solution for critical applications. With its robust construction and proven performance, the DCP020503U stands as a testament to Texas Instruments' dedication to excellence in power management technology.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1992 $64.7968
8+ $13.2916 $106.3328
12+ $12.8763 $154.5156
17+ $12.4609 $211.8353
21+ $12.0455 $252.9555
28+ $10.7995 $302.3860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess