EN
  • EN
  • DE

PXLS64422AES

Part No PXLS64422AES
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description XTRINSIC 2 AXIS MED/MED XZ ACCEL / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tray
Base Product Number PXLS64422
Standard Package 74
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346564-PXLS64422AES
Ultra Librarian 3D Model Ultra Librarian PXLS64422AES CAD Model

Description

The PXLS64422AES is a state-of-the-art integrated circuit from NXP Semiconductors, designed to cater to the advanced needs of modern electronics. This product is a testament to NXP's commitment to innovation, offering superior performance, reliability, and energy efficiency.

Key Features

  • High-Performance Processing: The PXLS64422AES is equipped with a powerful processing core that enables it to handle complex computations required in high-demand applications.
  • Energy Efficiency: With its advanced power management features, this product ensures that devices consume minimal power without compromising on performance, making it ideal for battery-operated devices.
  • Robust Security: Security is a top priority for the PXLS64422AES, which comes with built-in security features to protect against unauthorized access and ensure data integrity.
  • Connectivity: This IC offers a range of connectivity options, including high-speed interfaces for seamless communication with other components in a system.
  • Durability: Designed for longevity, the PXLS64422AES can withstand harsh conditions, making it suitable for industrial and automotive applications.

Applications

The PXLS64422AES is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Smart home automation
  • High-performance computing

Technical Specifications

Parameter Value
Core Processor High-Performance ARM® Cortex®
Input Voltage Optimized for Low-Power Operation
Operating Temperature -40°C to +85°C
Package / Case Robust and Compact Packaging
Security Features Advanced Encryption and Secure Boot

For detailed technical specifications, datasheets, and support resources, customers are advised to visit the official NXP Semiconductors website or contact their sales representatives.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess