EN
  • EN
  • DE

PXLS64120AESR2

Part No PXLS64120AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description XTRINSIC 1 AXIS ACCELEROMETER / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS64120
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346391-PXLS64120AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS64120AESR2 CAD Model

Description

The PXLS64120AESR2 is a cutting-edge semiconductor product from NXP Semiconductors, a leader in automotive, industrial, and IoT markets. This high-performance integrated circuit is designed to cater to the rigorous demands of advanced electronic systems, providing a robust and efficient solution for a wide range of applications.

Key Features

  • High Integration: The PXLS64120AESR2 boasts an integrated design that combines multiple functionalities into a single chip, reducing the overall component count and simplifying the design process for engineers.
  • Power Efficiency: With its focus on low power consumption, this product is ideal for battery-powered devices, contributing to longer battery life and reduced energy costs.
  • Advanced Technology: Utilizing NXP's latest semiconductor technologies, the PXLS64120AESR2 offers superior performance, including faster processing speeds and improved data handling capabilities.
  • Reliability: NXP's commitment to quality ensures that this product meets high reliability standards, making it suitable for mission-critical applications where consistent performance is essential.

Applications

The versatile nature of the PXLS64120AESR2 makes it an excellent choice for a variety of applications, including:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and infotainment
  • Industrial automation, where precision and reliability are paramount
  • IoT devices, benefiting from its low power consumption and high integration
  • Consumer electronics, where its compact size and efficiency are highly valued

Technical Specifications

The PXLS64120AESR2 is equipped with a range of technical specifications designed to meet the needs of modern electronic systems:

  • Voltage range compatibility for various applications
  • High-speed interfaces for rapid data transfer
  • Robust temperature operation range suitable for challenging environments
  • Package options to fit different design requirements

With its combination of integration, efficiency, and reliability, the PXLS64120AESR2 from NXP is a top-tier solution for developers looking to enhance their electronic products with superior semiconductor technology.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess