ON Semiconductor MC145480DWR2G Product Overview
The ON Semiconductor MC145480DWR2G is a highly integrated device designed to serve as a pulse code modulation (PCM) codec-filter. This integrated circuit is primarily used in telecommunication applications and is well-suited for systems that require the conversion of analog voice signals into a digital form for transmission, and vice versa.
The MC145480DWR2G operates with a single 5V power supply, making it compatible with a wide range of telecommunication equipment. It features a 2-wire serial interface, which simplifies the connection to microcontrollers or digital signal processors, allowing for easy integration into existing system designs.
This codec-filter boasts an impressive dynamic range and is designed to handle the demanding requirements of telephony applications. It supports the standard μ-law and A-law companding algorithms, which are essential for optimizing the dynamic range of the voice signals in digital communication systems. The device is capable of operating in both master and slave modes, providing flexibility in system clock management.
The MC145480DWR2G comes in a 20-SOIC wide-body package, which is suitable for surface-mount technology (SMT) and is known for its reliability and durability. The wide-body package also helps in heat dissipation, ensuring the device operates within its temperature specifications.
Key features of the MC145480DWR2G include its low power consumption, which is critical for portable and battery-powered devices, and its programmable gain settings, which allow for fine-tuning of the signal levels to achieve the best possible performance in different system configurations.
Overall, the MC145480DWR2G from ON Semiconductor is a versatile and reliable choice for designers who need a high-quality PCM codec-filter that combines performance with ease of use. Its robust feature set ensures that it can meet the stringent requirements of modern telecommunication systems, making it a valuable component in any voice communication application.