EN
  • EN
  • DE

PXLS63230AESR2

Part No PXLS63230AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description PSI5 PROTOCOL HIGH X 1 AXIS ACC / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS63230
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346546-PXLS63230AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS63230AESR2 CAD Model

Description

The PXLS63230AESR2 is a state-of-the-art semiconductor device from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is designed to cater to the demanding needs of modern electronics with its robust feature set and superior performance. It is an ideal choice for a wide range of applications, including automotive, industrial, mobile, and IoT devices.

Key Features

  • High Performance: The PXLS63230AESR2 is built to deliver exceptional performance, ensuring efficient processing and responsiveness for complex applications.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers improved functionality and reliability.
  • Energy Efficiency: Designed with energy conservation in mind, it operates at low power, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Security: NXP's commitment to security is evident in this product, which includes features to protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: The PXLS63230AESR2 is engineered to withstand extreme temperatures, ensuring consistent performance in harsh environments.

Applications

The PXLS63230AESR2 is versatile and can be used in various applications, such as:

  • Automotive systems, including infotainment and advanced driver assistance systems (ADAS)
  • Industrial automation and control systems
  • Mobile devices that require high processing power with minimal energy consumption
  • Internet of Things (IoT) devices, where security and connectivity are paramount

Product Specifications

Parameter Specification
Manufacturer NXP Semiconductors
Part Number PXLS63230AESR2
Package / Case Specific packaging details
Operating Temperature Specified range (e.g., -40°C to +85°C)
Power Consumption Low power metrics
Security Features Detailed security features

For engineers and designers looking for a high-quality, secure, and efficient semiconductor solution, the PXLS63230AESR2 from NXP is an excellent choice that meets the stringent requirements of today's cutting-edge electronic devices.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess