EN
  • EN
  • DE

PTN36241BBS,128

Part No PTN36241BBS,128
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 24HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel - TR
Type Buffer, ReDriver
Applications USB 3.0
Data Rate (Maximum) 5Gbps
Number of Channels 2
Delay Time 1.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 100mA
Operating Temperature Range 0°C ~ 85°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-HVQFN (4x4)
Manufacturer Homepage www.nxp.com
Win Source Part Number 726105-PTN36241BBS,128
Popularity Medium
Supply and Demand Status Balance
Quantity per package 6k pcs
Family Name PTN36241BBS
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PTN36241BBS,128 CAD Model

Description

The PTN36241BBS,128 is a high-performance, versatile solution designed by NXP Semiconductors to address the needs of modern, high-speed signal switching and translation. This product is part of NXP's commitment to innovation in the interface technology space, where it serves as a dual high-speed USB 3.0 to SATA3 bridge with an integrated level shifter.

Key Features

  • High-Speed Performance: The PTN36241BBS,128 is built to support USB 3.0 SuperSpeed data rates of 5 Gbps, ensuring rapid data transfer between interfaces.
  • SATA 3 Support: With compatibility for SATA 3 interfaces, this product is ideal for applications that require fast storage access and retrieval, supporting up to 6 Gbps.
  • Dual-Port Functionality: It features two ports, enabling simultaneous operation of USB 3.0 to SATA3 interfaces, which is perfect for multitasking environments.
  • Integrated Level Shifter: The integrated level shifter allows the PTN36241BBS,128 to interface with different logic levels, making it a flexible solution for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, this product consumes minimal power, making it suitable for portable and power-sensitive applications.
  • Compact Form Factor: Its small footprint allows for easy integration into system designs without significant space requirements.

Applications

The PTN36241BBS,128 is an excellent choice for a broad range of applications, including but not limited to:

  • External storage solutions such as HDDs or SSDs
  • Docking stations
  • Laptop and desktop PC interfaces
  • Consumer electronics that require high-speed data transfer capabilities

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PTN36241BBS,128 is no exception. It is manufactured under strict quality control measures and is designed to meet the rigorous standards required for industrial and consumer electronics. Users can trust in the reliability and performance of this high-speed bridge solution to meet their data transfer needs.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0007 $50.0175
61+ $1.6416 $100.1376
95+ $1.5903 $151.0785
130+ $1.5390 $200.0700
169+ $1.4877 $251.4213
225+ $1.3338 $300.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,315 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess