EN
  • EN
  • DE

PTN3355BS/F2

Part No PTN3355BS/F2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description LOW POWER DISPLAYPORT TO VGA ADA / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Series *
Package Tape & Reel
Product Status Not For New Designs
Standard Package 116 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
Win Source Part Number 715824-PTN3355BS/F2
Ultra Librarian 3D Model Ultra Librarian PTN3355BS/F2 CAD Model

Description

The PTN3355BS/F2 is a cutting-edge interface IC product from NXP Semiconductors, designed specifically for bridging DisplayPort signals to LVDS display panels. This innovative chip is an ideal solution for applications requiring high-resolution video displays, offering a seamless and efficient conversion process.

Key Features

  • DisplayPort to LVDS Conversion: The PTN3355BS/F2 excels at converting DisplayPort (DP) input to Low Voltage Differential Signaling (LVDS) output, ensuring compatibility with a wide range of display technologies.
  • High-Resolution Support: It supports high-resolution video formats, making it suitable for advanced multimedia applications, digital signage, and high-definition display systems.
  • Audio Integration: Alongside video, the PTN3355BS/F2 is capable of transmitting audio signals through the LVDS interface, providing a comprehensive multimedia experience.
  • Power Management: The device features advanced power management capabilities, reducing power consumption for energy-efficient operation.

Applications

The PTN3355BS/F2 is versatile and can be used in various applications, including:

  • High-resolution monitors and TVs
  • Professional and consumer-grade computing devices
  • Portable display systems
  • Digital signage solutions
  • Industrial and medical display applications

Technical Specifications

The PTN3355BS/F2 comes with a set of technical specifications that make it a robust choice for display conversion needs:

  • Compliant with DisplayPort Standard version 1.1a
  • Support for 1, 2, or 4 LVDS data lanes at up to 1.65 Gbps per lane
  • On-chip EDID RAM for storing display attributes
  • Automatic sink detection and plug-and-play support
  • Low-power operation with standby mode

With its advanced features and reliable performance, the PTN3355BS/F2 from NXP Semiconductors stands out as a superior choice for bridging DisplayPort to LVDS interfaces. It is a testament to NXP's commitment to providing high-quality, innovative semiconductor solutions for the ever-evolving electronics industry.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2430 $64.4860
5+ $26.4553 $132.2765
7+ $25.6283 $179.3981
10+ $24.8025 $248.0250
13+ $23.9755 $311.6815
17+ $21.4957 $365.4269
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess