EN
  • EN
  • DE

PTN3331DH,112

Part No PTN3331DH,112
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF LINE DRVR HI-SPD 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Protocol LVDS
Number of Drivers/Receivers 4/0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 117513-PTN3331DH,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTN3331DH,112 CAD Model

Description

Product Overview: PTN3331DH,112 - NXP

The PTN3331DH,112 is a high-performance HDMI level shifter manufactured by NXP Semiconductors. This advanced component is designed to facilitate reliable communication between modern multimedia devices. It serves as an interface between systems that operate at different voltage levels, making it an essential component in the realm of digital video and audio transmission.

Key Features

  • Compatibility: The PTN3331DH,112 is compatible with HDMI 1.4 specifications and supports a wide range of data rates, making it versatile for various multimedia applications.
  • Voltage Level Shifting: It is specifically engineered to interface between low voltage digital video chips and the 5V HDMI input, providing a seamless and secure connection for high-definition content.
  • High Data Rate: With its ability to support high-speed data transfer, this level shifter is perfect for high-resolution video and audio, ensuring a clear and stable signal transmission.
  • ESD Protection: The device comes with integrated electrostatic discharge (ESD) protection circuits, which safeguard the HDMI ports against damage from static electricity, enhancing its durability and reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the PTN3331DH,112 minimizes power consumption, making it an eco-friendly choice for power-sensitive applications.

Applications

The PTN3331DH,112 is ideal for a range of applications where HDMI connectivity is required. It is commonly used in:

  • Set-top boxes
  • Digital video recorders
  • Blu-ray players
  • Video game consoles
  • Personal computers
  • Video projectors
  • Mobile devices requiring HDMI output

Technical Specifications

The PTN3331DH,112 operates over a wide temperature range and comes in a small, leadless HVQFN32 package that is suitable for compact designs. Its technical specifications ensure that it meets the rigorous requirements of high-performance video applications.

Conclusion

In conclusion, the PTN3331DH,112 from NXP is a robust and versatile HDMI level shifter that is essential for bridging the gap between different voltage domains in multimedia devices. With its high data rate support, ESD protection, and low power consumption, it is an ideal choice for manufacturers and designers looking to create products with reliable HDMI connectivity.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess