EN
  • EN
  • DE

PSMN4R0-30YL

Part No PSMN4R0-30YL
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description N-channel TrenchMOS logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1121+
Reference case SOT669
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755728-PSMN4R0-30YL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN4R0-30YL CAD Model

Description

Introducing the PSMN4R0-30YL MOSFET from NXP Semiconductors

The PSMN4R0-30YL is a high-performance, N-channel MOSFET brought to you by NXP Semiconductors, a leader in the innovation of energy-efficient electronics. This power MOSFET is designed to deliver optimal performance in a wide range of applications, offering a perfect blend of low on-state resistance, high switching speed, and thermal efficiency. The device is housed in a robust LFPAK33 package, which is known for its high power density and reliability.

Key Features of PSMN4R0-30YL

  • Low On-Resistance: With a typical RDS(on) of only 4.0 mΩ, this MOSFET allows for efficient power management, minimizing energy loss and heat generation during operation.
  • High Current Capability: The PSMN4R0-30YL is capable of handling continuous drain currents up to 100A, making it suitable for high-power applications.
  • 30V Drain-Source Voltage: This device is optimized for systems that require a maximum drain-source voltage of 30V, providing a good balance between performance and voltage rating.
  • Fast Switching Performance: The fast switching characteristics of the PSMN4R0-30YL contribute to reduced switching losses, which is crucial for improving efficiency in high-frequency power conversion systems.
  • Enhanced Thermal Performance: Thanks to its LFPAK33 package, the MOSFET boasts an excellent thermal performance that helps in maintaining stability and longevity even under high-temperature conditions.

Applications

The versatility of the PSMN4R0-30YL allows it to be used in a myriad of applications, including but not limited to:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Computing and Server Power Supplies
  • Automotive Applications

Whether you're developing power supplies for demanding computing environments or designing robust motor drives, the PSMN4R0-30YL offers the reliability and performance you need. With NXP's commitment to quality and innovation, this MOSFET stands as a prime choice for engineers looking to enhance their power management solutions.

For detailed specifications, application notes, and additional resources, visit NXP Semiconductors' official website or contact their support team for further assistance.

You May Also Be Interested in

Samsung
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Intel
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
IXYS
Lowest to $7.8205
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Silergy Corp
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6422 $57.7980
220+ $0.5267 $115.8740
340+ $0.5105 $173.5700
470+ $0.4943 $232.3210
610+ $0.4770 $290.9700
810+ $0.4285 $347.0850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess