EN
  • EN
  • DE

AT49BV320T-90TI

Part No AT49BV320T-90TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32MBIT 90NS 48TSOP / NOR Flash Parallel 3V 32M-bit 4M x 8/2M x 16 90ns 48-Pin TSOP-I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8, 2M x 16)
Write Cycle Time - Word, Page 150μs
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 2.65 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 48-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 48-TSOP
Win Source Part Number 769041-AT49BV320T-90TI
Popularity Medium
Supply and Demand Status Limited
Family Name AT49BV320T
Introduction Date May 02, 1997
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV320T-90TI CAD Model

Description

The AT49BV320T-90TI is a high-performance 32-megabit Flash memory device from the renowned semiconductor manufacturer, Microchip Technology. This advanced memory component is designed to cater to a wide array of applications, including but not limited to, embedded systems, telecommunications, and automotive electronics, where reliable and durable non-volatile memory storage is critical.

Key Features:

  • Memory Capacity: The device boasts a substantial storage capacity of 32 megabits, providing ample space for firmware storage, boot code, and data logging.
  • Access Speed: With an access speed of 90 nanoseconds, the AT49BV320T-90TI ensures swift read operations, contributing to the overall performance of the system it is integrated with.
  • Interface: It features a versatile memory interface that is compatible with most microcontrollers and processors, allowing for easy integration into a variety of design architectures.
  • Package Type: The component is available in a 48-pin TSOP (Thin Small Outline Package) which is ideal for space-constrained applications while providing robustness and reliable connectivity.
  • Operating Voltage: It operates at a voltage range that is conducive to low-power applications, thereby enhancing the energy efficiency of the end product.
  • Temperature Range: The AT49BV320T-90TI is designed to withstand industrial temperature ranges, making it suitable for use in environments subject to extreme conditions.

Applications:

The versatility of the AT49BV320T-90TI makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Embedded systems requiring a reliable boot memory
  • Telecommunications equipment needing high-density program storage
  • Automotive electronics that demand durable and robust memory solutions
  • Industrial control systems where long-term reliability is paramount

Conclusion:

Microchip Technology's AT49BV320T-90TI is a testament to the company's commitment to providing high-quality, reliable memory solutions for the electronics industry. With its combination of high capacity, fast access speed, and robustness, this Flash memory device is an exceptional choice for designers looking to enhance their systems with a memory component that delivers both performance and durability.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess