EN
  • EN
  • DE

PS1021AXE7KQB

Part No PS1021AXE7KQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU QorIQ RISC 32-Bit 1000MHz 525-Pin FCPBGA Individual
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1224936-PS1021AXE7KQB
Categories Embedded - Microprocessors
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS1021AXE7KQB CAD Model

Description

The PS1021AXE7KQB is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This advanced MCU is designed to meet the demanding requirements of automotive, industrial, and high-reliability markets where performance and robustness are critical.

Key Features

  • High-Performance Architecture: At the heart of the PS1021AXE7KQB is a powerful processing core that delivers exceptional computational speed and efficiency, making it ideal for complex algorithms and real-time data processing.
  • Enhanced Security: Security is a paramount concern in today’s interconnected world, and the PS1021AXE7KQB is equipped with advanced security features to protect against unauthorized access and ensure data integrity.
  • Robust Connectivity: With a range of communication interfaces, this MCU offers versatile connectivity options for various applications, including CAN, LIN, Ethernet, and USB.
  • Low Power Consumption: Energy efficiency is a critical factor in many embedded systems, and the PS1021AXE7KQB is designed to operate with minimal power consumption without compromising performance.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, making it suitable for harsh environments and outdoor applications.

Applications

The versatility of the PS1021AXE7KQB makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Automotive systems, such as engine management and driver assistance
  • Industrial control systems, including robotics and automation
  • High-reliability applications where uptime and safety are critical

Quality and Reliability

NXP is committed to delivering high-quality and reliable products. The PS1021AXE7KQB is manufactured with rigorous standards to ensure it meets the industry's highest quality benchmarks. Customers can trust in the durability and performance of this MCU for their mission-critical applications.

For engineers and designers looking for a robust, secure, and efficient microcontroller, the PS1021AXE7KQB from NXP Semiconductors is an excellent choice that promises to deliver top-notch performance and reliability.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess