EN
  • EN
  • DE
  • IT

KTY11-7

Part No KTY11-7
Manufacturer Infineon Technologies
Catalog Temperature Sensors - PTC Thermistors
Description Silicon Spreading Resistance Temperature Sensor in Miniature Leaded Plastic Package | THERMISTOR PTC 2.03K OHM 3% TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Packaging Bulk
Status Obsolete
Resistance at 25°C 2.03 kOhms
Resistance Tolerance ±3%
Temperature Range - Operating -50°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92MINI
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194055-KTY11-7
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTY11-7 CAD Model

Description

The Infineon Technologies KTY11-7 is a TO-92MINI packaged, through-hole mounted, and ±3% resistance tolerance sensor.

  • Package: TO-92MINI
  • Mounting: Through-Hole
  • Resistance Tolerance: ±3%
  • Resistance @ 25°C: 2.03 kOhms
  • Operating Temperature: -50°C to 150°C
  • Status: Obsolete
  • Popularity: Medium
  • Category: Sensors and Transducers

You May Also Be Interested in

TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Vishay
PTC Thermistors PTC B Case 30ohms 18A 500V C19
Lowest to $173.1344
EPCOS (TDK)
PTC THERMISTOR D 1050-B 100-A 40
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 120DEG RAD
Need more? Email Us
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Miniature Leaded Plastic Package | THERMISTOR PTC 2.03K OHM 3% TO92
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR SOD70
Lowest to $2.7858
EPCOS (TDK)
PTC THERMISTOR T 1970-A 100-A 62
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess