EN
  • EN
  • DE
  • IT

54AC240DMQB

Part No 54AC240DMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
High Level Output Current -24 mA
Logic Function Buffer
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Polarity Inverting
Propagation Delay 13.5 ns
Quiescent Current 4 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 13.5 ns
Win Source Part Number 1218419-54AC240DMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54AC240DMQB CAD Model

Description

Product Overview: Texas Instruments 54AC240DMQB

The Texas Instruments 54AC240DMQB is a high-performance, octal buffer and line driver designed to provide the necessary drive capability for various bus-oriented systems. This integrated circuit features non-inverting buffers with 3-state outputs, making it an ideal component for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Output Type: 3-State
  • Number of Channels: 8
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package: 20-CDIP (0.300", 7.62mm Width)
  • Technology: Advanced CMOS

Performance and Durability

The 54AC240DMQB is characterized for operation over the full military temperature range, ensuring reliability and performance under extreme conditions. Its high drive capability allows it to handle the demands of high-speed data transmission and reduces the number of required line drivers on a bus, optimizing system design and cost.

Applications

Thanks to its robust design and versatile functionality, the 54AC240DMQB is suitable for a wide range of applications, including:

  • Bus driver for high-speed data transmission
  • Memory address driving
  • Input/output port expansion
  • Buffer for microprocessor or memory

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 54AC240DMQB is no exception. Manufactured using advanced CMOS technology, this component meets the stringent requirements set by military standards, ensuring a reliable solution for critical applications.

Ordering and Packaging

The 54AC240DMQB comes in a durable ceramic dual-inline package (CDIP), providing excellent thermal and mechanical characteristics. For ordering, it is available in tubes or trays, depending on the quantity required. Texas Instruments provides comprehensive technical support and documentation, making integration and application of the 54AC240DMQB straightforward for designers and engineers.

You May Also Be Interested in

Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
Need more? Email Us
Anachip Corp
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess