EN
  • EN
  • DE

PN5180A0HN/C3Y

Part No PN5180A0HN/C3Y
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID RDR/TRAN 13.56MZ 40HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards ISO 14443, ISO 15693
Interface SPI, UART
Voltage - Supply 3.3V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number PN5180
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373335-PN5180A0HN/C3Y
Ultra Librarian 3D Model Ultra Librarian PN5180A0HN/C3Y CAD Model

Description

The NXP PN5180A0HN/C3Y is a state-of-the-art High-Power NFC Frontend Solution designed for a wide range of applications where efficiency, performance, and reliability are key. This advanced product from NXP Semiconductors offers a robust and flexible interface that is perfect for contactless communication and digital transactions.

Key Features

  • High output power: Ensures reliable NFC communication even in challenging environments.
  • Dynamic Power Control (DPC): Optimizes power consumption, making the device suitable for battery-powered systems.
  • Advanced features: Includes Active Load Modulation (ALM), Adaptive Waveform Control (AWC), and Multiple Receive Buffers for efficient data handling.
  • Comprehensive support: Compatible with a wide range of NFC technologies including NFC Forum types 1-5.

Applications

The PN5180A0HN/C3Y is ideal for a variety of applications, such as:

  • Point of Sale (POS) terminals
  • ATM and vending machines
  • Access control systems
  • Public transport ticketing
  • Industrial and consumer IoT devices

Product Specifications

The PN5180A0HN/C3Y operates at a frequency range of 13.56 MHz, which is the standard for NFC communication. It is designed to facilitate easy integration into various systems with its HVQFN package. The device also features a comprehensive set of host interfaces, including SPI, I2C, and UART, providing flexibility for system design.

Quality and Reliability

NXP is known for its commitment to quality, and the PN5180A0HN/C3Y is no exception. It is built to meet high standards of performance and reliability, ensuring long-lasting operation in the field. The product is also backed by NXP's support and documentation, making it a trustworthy choice for developers and manufacturers alike.

Conclusion

With its powerful features and versatile applications, the NXP PN5180A0HN/C3Y is a top-tier NFC frontend solution that can meet the demands of modern contactless communication needs. Its combination of high performance, energy efficiency, and robustness makes it an excellent choice for any NFC-enabled application.

You May Also Be Interested in

NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess