EN
  • EN
  • DE

0603HL-102XJRB

Part No 0603HL-102XJRB
Manufacturer Coilcraft
Catalog RF Inductors - SMD
Description RF Inductors - SMD 0603 1000nH Unshld 5% 190mA 2.8Ohms
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Category RF Inductors - SMD
Type Wirewound
Package / Case 0603 (1608 metric)
Shielding Unshielded
Inductance 1 uH
Tolerance 5 %
Maximum DC Current 190 mA
Maximum DC Resistance 2.8 Ohms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Q Minimum 14
Ultra Librarian 3D Model Ultra Librarian 0603HL-102XJRB CAD Model

Description

RF Inductors - SMD 0603 1000nH Unshld 5% 190mA 2.8Ohms

You May Also Be Interested in

Coilcraft
RF Inductors - SMD 1008 18nH Unshld 2% 1.4A 70mOhms
Lowest to $1.2666
Coilcraft
RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Lowest to $0.6594
Coilcraft
Power Inductors - SMD 1uH Shld 20% 16A 6.95mOhms AECQ2
Lowest to $2.4923
Coilcraft
RF Inductors - SMD 422nH Unshld 2% 2.5A 60mOhms
Need more? Email Us
Coilcraft
Power Inductors - SMD 3.3uH Shld 20% 15.1A 9.42mOhms AECQ2
Need more? Email Us
Coilcraft
RF Inductors - SMD 1008 33nH Unshld 2% 1.3A 90mOhms
Lowest to $1.3377
Coilcraft
RF Inductors - SMD 0603 1000nH Unshld 5% 190mA 2.8Ohms
Lowest to $1.0820
Coilcraft
RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Need more? Email Us
Coilcraft
Power Inductors - SMD 10uH Shld 20% 540mOhms AECQ2
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess