EN
  • EN
  • DE

PMMA8205KEG

Part No PMMA8205KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL X- AXIS 50G SOIC 16 / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Base Product Number PMMA8
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346378-PMMA8205KEG
Ultra Librarian 3D Model Ultra Librarian PMMA8205KEG CAD Model

Description

Product Overview: PMMA8205KEG

The PMMA8205KEG is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This advanced MCU is designed to deliver exceptional performance, security, and flexibility for a wide range of applications, making it an ideal choice for automotive, industrial, and IoT applications.

Key Features

  • High-Performance Architecture: The PMMA8205KEG is built on a robust architecture that ensures high-speed processing capabilities. It is equipped with a powerful ARM Cortex core that enables it to handle complex tasks efficiently.
  • Advanced Security: Security is a paramount concern in today's connected world, and the PMMA8205KEG addresses this with its integrated security features. These include a hardware cryptographic acceleration unit, secure boot, and secure key storage, providing a solid foundation for secure applications.
  • Connectivity: With its diverse set of communication interfaces, including CAN, LIN, and Ethernet, the PMMA8205KEG offers excellent connectivity options, facilitating easy integration into a variety of network configurations.
  • Low Power Consumption: Energy efficiency is at the core of the PMMA8205KEG design. It features low-power modes and energy-saving techniques that make it suitable for battery-operated devices and applications with stringent power requirements.
  • Robust I/O Capabilities: The MCU comes with a comprehensive set of I/O options that support a wide range of peripherals and sensors, providing the versatility needed for complex embedded systems.
  • Development Support: NXP offers extensive development support for the PMMA8205KEG, including software libraries, development tools, and reference designs, to accelerate the product development cycle.

Applications

The versatility of the PMMA8205KEG makes it suitable for a multitude of applications. It excels in automotive environments, where it can be used for engine management systems, body control modules, and advanced driver-assistance systems (ADAS). In the industrial sector, it can be deployed in automation controllers, smart sensors, and robotics. Additionally, its connectivity features and low power consumption make it an excellent choice for IoT devices, including smart home products, wearables, and connected medical devices.

Conclusion

With its advanced features and NXP's commitment to quality and support, the PMMA8205KEG MCU stands out as a top-tier component for any developer seeking high performance, security, and flexibility in their embedded systems. Its robust design and wide range of applications demonstrate NXP's dedication to meeting the needs of the modern electronics market.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Memsic Inc.
Accelerometer Axis
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess