EN
  • EN
  • DE

SN74LV4066A

Part No SN74LV4066A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE BILATERAL ANALOG SWITCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255311-SN74LV4066A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV4066A CAD Model

Description

SN74LV4066A Quadruple Bilateral Analog Switch

The SN74LV4066A from Texas Instruments is a high-performance, quadruple bilateral analog switch integrated circuit designed for the efficient control of analog and digital signals. This versatile chip is part of the LV family and operates with a wide voltage range, making it suitable for a variety of applications including signal gating, chopping, modulation, or demodulation.

Key Features:

  • Wide Operating Voltage Range: The SN74LV4066A functions with a voltage range from 2V to 5.5V, accommodating a diverse set of applications that require different voltage levels.
  • Low Power Consumption: With its low power consumption, this chip is ideal for battery-operated and power-sensitive devices, ensuring efficient use of energy without compromising performance.
  • High On-Off Output Voltage Ratio: The high on-off output voltage ratio ensures minimal signal distortion when the switch is in operation, providing a clear and reliable signal path.
  • Low Crosstalk Between Switches: Designed to minimize interference, the SN74LV4066A ensures that signals are isolated from each other, reducing crosstalk and maintaining signal integrity.
  • Low On-State Resistance: The low on-state resistance of the switches within the IC allows for better signal transmission with minimal resistance-induced losses.

Applications:

The SN74LV4066A is suitable for a variety of applications, including:

  • Signal routing and switching in audio and video systems
  • Communication systems
  • Data acquisition systems
  • Test equipment and instrumentation

Package and Quality:

This IC is available in multiple package options, including the small-outline package (SOIC), thin shrink small-outline package (TSSOP), and the plastic small-outline package (PSOP), allowing for flexibility in design and application. Texas Instruments is committed to high standards of quality and reliability, ensuring that the SN74LV4066A meets rigorous industry specifications.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1971 $50.2605
620+ $0.1618 $100.3160
960+ $0.1567 $150.4320
1,320+ $0.1517 $200.2440
1,710+ $0.1466 $250.6860
2,285+ $0.1314 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess