EN
  • EN
  • DE

PMMA1270KEGR2

Part No PMMA1270KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL COLOSSUS 2.5G / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PMMA1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346542-PMMA1270KEGR2
Ultra Librarian 3D Model Ultra Librarian PMMA1270KEGR2 CAD Model

Description

The PMMA1270KEGR2 is a state-of-the-art microcontroller product from NXP Semiconductors, designed to meet the evolving needs of modern embedded systems. This high-performance product is part of NXP's reputable portfolio, known for its reliability, efficiency, and cutting-edge technology. The PMMA1270KEGR2 is tailored for applications that require robust operation, high-speed data processing, and advanced connectivity features.

Key Features

  • Advanced Core: At the heart of the PMMA1270KEGR2 is a powerful core that ensures smooth and rapid execution of complex computations, making it ideal for intensive applications.
  • High-Speed Connectivity: Equipped with multiple high-speed communication interfaces, this microcontroller facilitates seamless data transfer and connectivity with other devices and systems.
  • Energy Efficiency: Designed with energy efficiency in mind, the PMMA1270KEGR2 is capable of delivering high performance while minimizing power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Security: With built-in security features, the PMMA1270KEGR2 ensures the protection of data and the integrity of system operations, which is crucial for applications that demand high levels of security.
  • Flexible Memory Options: This microcontroller comes with a range of memory configurations, allowing designers to select the optimal memory size for their specific application requirements.

Applications

The versatility of the PMMA1270KEGR2 makes it suitable for a wide array of applications. It is particularly well-suited for automotive control systems, industrial automation, smart home devices, and IoT endpoints, where performance, reliability, and connectivity are paramount.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to review the product datasheet and user manuals provided by NXP Semiconductors. These documents offer in-depth information on the PMMA1270KEGR2's capabilities, electrical characteristics, pin configurations, and programming instructions.

You May Also Be Interested in

Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2403
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Lowest to $2.9938
STMicroelectronics
ACCEL 2-6G I2C/SPI 28QFPN
Lowest to $20.4910
TE Connectivity
ACCELEROMETER 500G IEPE TO5
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605
STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
TE Connectivity
ACCELEROMETER 50G IEPE TO5-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess