EN
  • EN
  • DE

PMMA1252KEGR2

Part No PMMA1252KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL 5G Z-AXIS / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PMMA1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346610-PMMA1252KEGR2
Ultra Librarian 3D Model Ultra Librarian PMMA1252KEGR2 CAD Model

Description

Product Overview: PMMA1252KEGR2

The PMMA1252KEGR2 is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer NXP. This high-performance product is designed to cater to the demanding requirements of modern embedded systems. It is part of NXP's advanced MCU product line, which is known for its reliability, efficiency, and integration of the latest technologies.

Key Features

  • Core: At the heart of the PMMA1252KEGR2 is a robust and efficient core that ensures smooth and rapid processing of instructions, enabling complex computations and control tasks to be executed with ease.
  • Memory: This MCU comes with ample memory options, including high-speed RAM for temporary data storage and flash memory for long-term data retention without power. This allows for flexible software development and data management.
  • Connectivity: With a variety of communication interfaces, the PMMA1252KEGR2 can easily connect to other devices and networks, facilitating data exchange and peripheral control in a multitude of applications.
  • Power Efficiency: Designed for power-sensitive applications, the PMMA1252KEGR2 boasts power management features that help in reducing overall power consumption, making it ideal for portable and battery-operated devices.
  • Security: Security features are embedded to protect against unauthorized access and to ensure the integrity of data and software, which is crucial for applications where data security is paramount.
  • Package: The device is available in a robust package that ensures durability and reliable performance even in harsh environments, making it suitable for industrial and automotive applications.

Applications

The versatility of the PMMA1252KEGR2 makes it an excellent choice for a wide range of applications, including but not limited to automotive systems, industrial control, smart home devices, and IoT solutions. Its robust design and comprehensive feature set allow developers to create sophisticated systems that require real-time control, connectivity, and advanced security measures.

Whether you are designing a complex automotive sensor network, an industrial automation system, or a secure IoT device, the PMMA1252KEGR2 from NXP provides the performance, reliability, and flexibility needed to meet the challenges of today's high-tech environment.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess