Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238981-PMEG3005ELD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG3005ELD CAD Model

Description

Introducing the PMEG3005ELD Schottky Barrier Diode from NXP

The PMEG3005ELD is a highly efficient, low forward voltage drop Schottky barrier diode designed and manufactured by NXP Semiconductors. This diode is specifically engineered to meet the demands of modern compact electronic applications, offering superior power density, minimal heat generation, and exceptional reliability.

Key Features

  • Low Forward Voltage: With a forward voltage as low as 0.37V, this diode ensures reduced power loss and improved energy efficiency in your circuits.
  • High Current Capability: The PMEG3005ELD can handle continuous forward currents up to 3 A, making it suitable for high-power applications.
  • Reduced Leakage Current: Its low reverse leakage current minimizes power waste, contributing to the overall efficiency of the system.
  • Power Package: Encased in a SOD-123W surface-mounted package, the diode is perfect for automated assembly processes and space-constrained designs.
  • High Maximum Junction Temperature: With a maximum junction temperature of 150°C, it is suitable for operation in high-temperature environments.

Applications

The PMEG3005ELD is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Power management systems
  • Reverse polarity protection circuits
  • Load switch applications
  • High-frequency rectification

Environmental and Quality Standards

Committed to environmental responsibility, NXP ensures that the PMEG3005ELD complies with the RoHS directive, making it free from hazardous substances. The product is also qualified according to the rigorous industry standards for quality and reliability.

Conclusion

Whether you are designing a power supply unit, implementing power management in portable devices, or looking for a reliable diode for high-frequency applications, the PMEG3005ELD from NXP stands out with its high efficiency, thermal performance, and compact form factor. Integrating this Schottky barrier diode into your designs will help achieve a balance between power efficiency and space-saving requirements without compromising on quality or performance.

You May Also Be Interested in

MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120
MDD
DIODE GEN PURP 250V 250MA SOD123
Lowest to $0.0084
ECAD model for BAV21W
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
ON Semiconductor
DIODE GEN PURP 100V 3A AXIAL
Lowest to $0.1562
ECAD model for 1N5401G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
950+ $0.0527 $50.0650
2,025+ $0.0494 $100.0350
3,145+ $0.0477 $150.0165
4,505+ $0.0444 $200.0220
5,855+ $0.0427 $250.0085
7,320+ $0.0410 $300.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 102,000 pieces
MOQ: 950 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention