EN
  • EN
  • DE

PMEG3005EJ

Part No PMEG3005EJ
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 0.5A Automotive 2-Pin SOD-323F / DIODE SCHOTTKY 30V 500MA SOD323F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 500mA (DC)
Voltage - Forward (Vf) (Max) @ If 430mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 30V
Capacitance @ Vr, F 70pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323F
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 095140-PMEG3005EJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PMEG3005EJ
Introduction Date April 12, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMEG3005EJ CAD Model

Description

The NXP PMEG3005EJ is a highly efficient, low voltage Schottky barrier diode designed to meet the needs of a wide range of applications. This diode is well-suited for use in high-efficiency power management systems, where its low forward voltage drop and fast switching capabilities can significantly improve overall system performance.

Key Features

  • Low Forward Voltage: The PMEG3005EJ offers an extremely low forward voltage drop, typically just 0.37 V at 1 A, which helps to reduce power losses in circuits and enhances energy efficiency.
  • High Current Capability: With a continuous forward current rating of 3 A, this diode can handle significant current, making it ideal for power supply and charging circuits.
  • Low Reverse Leakage Current: The diode features a low reverse leakage current, which reduces power loss when the diode is in the off state, contributing to energy savings in the application.
  • Small SOD323 Package: The PMEG3005EJ comes in a compact SOD323 surface-mount package, saving valuable board space while still providing robust thermal performance and reliability.

Applications

The PMEG3005EJ is versatile and can be used in various applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power management in portable devices
  • Reverse polarity protection
  • Low voltage rectification

Product Specifications

Parameter Value Package SOD323 Maximum Forward Current (IF) 3 A Forward Voltage Drop (VF) 0.37 V @ 1 A Reverse Leakage Current (IR) Typically 2 µA Operating Junction Temperature (Tj) -40°C to +150°C

With its combination of efficiency, high current capability, and compact size, the NXP PMEG3005EJ Schottky barrier diode is a solid choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
Interface
Lowest to $0.0880
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8440 $51.1920
38+ $2.6640 $101.2320
59+ $2.5740 $151.8660
84+ $2.3940 $201.0960
109+ $2.3040 $251.1360
136+ $2.2140 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess