EN
  • EN
  • DE
  • IT

NBRD5H100T4G-VF01

Part No NBRD5H100T4G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY AUTO 5A 100V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 100 V 5A Surface Mount DPAK
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name NBRD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NBRD5H100T4G-VF01OSDKR, 1990-NBRD5H100T4G-VF01TR, NBRD5H100T4G-VF01OSCT, NBRD5H100T4G-VF01OSTR, 1990-NBRD5H100T4G-VF01DKR, 1990-NBRD5H100T4G-VF01CT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886825-NBRD5H100T4G-VF01
Ultra Librarian 3D Model Ultra Librarian NBRD5H100T4G-VF01 CAD Model

Description

ON Semiconductor NBRD5H100T4G-VF01 - Robust Power Solution

The NBRD5H100T4G-VF01 is a cutting-edge power solution from ON Semiconductor, designed to cater to the demanding requirements of high-efficiency applications. This product is a testament to ON Semiconductor's commitment to providing innovative and reliable components for a wide range of electronic systems.

Key Features

  • High Current Capability: The NBRD5H100T4G-VF01 is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low On-Resistance: With its low on-resistance, this device ensures minimal power loss and better efficiency, which is crucial for maintaining the performance of the system it is integrated into.
  • Temperature Resilience: Built to withstand significant temperature variations, it operates reliably across a wide range of thermal conditions.
  • Surface Mount Package: The device comes in a surface mount package, which allows for a more compact design and easier integration into various electronic assemblies.

Applications

The NBRD5H100T4G-VF01 is versatile and can be employed in numerous applications, including:

  • DC-DC Converters
  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units

Quality and Reliability

ON Semiconductor is known for its high-quality products, and the NBRD5H100T4G-VF01 is no exception. It undergoes rigorous testing to ensure it meets the highest standards of quality and reliability. This attention to detail guarantees that the component will perform consistently over its intended lifespan, even under strenuous conditions.

Environmental Compliance

In alignment with global environmental standards, the NBRD5H100T4G-VF01 is designed with eco-friendly materials and complies with RoHS directives. ON Semiconductor is dedicated to reducing the environmental impact of its products, making this device a responsible choice for environmentally conscious organizations.

Overall, the NBRD5H100T4G-VF01 from ON Semiconductor represents a robust and efficient solution for modern power requirements, delivering performance, durability, and reliability without compromising on environmental considerations.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2226 $55.0170
100+ $1.0032 $100.3200
155+ $0.9719 $150.6445
215+ $0.9405 $202.2075
275+ $0.9092 $250.0300
370+ $0.8151 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess