The ON Semiconductor SBE808-TL-E is a high-performance Schottky Barrier Rectifier designed to meet the stringent requirements of today's advanced electronic applications. This robust rectifier is ideal for use in power supply circuits, offering efficient power conversion with minimal power loss.
Key Features
- Low Forward Voltage Drop: The SBE808-TL-E features a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
- High Surge Current Capability: With its ability to handle high surge currents, this rectifier is well-suited for applications that experience occasional overcurrent conditions.
- Guard Ring Die Construction: The guard ring design provides transient over-voltage protection, ensuring long-term reliability and stability of the device.
- RoHS Compliant: The SBE808-TL-E complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for your electronic designs.
Applications
The ON Semiconductor SBE808-TL-E is versatile and can be employed in a variety of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Technical Specifications
Parameter
Value
Package
TO-252 (DPAK)
Maximum Repetitive Reverse Voltage
80V
Average Rectified Forward Current
8A
Peak Forward Surge Current
80A
Operating Junction Temperature
-55°C to +150°C
Conclusion
The SBE808-TL-E from ON Semiconductor is a dependable and efficient solution for your power rectification needs. Its low forward voltage, high surge current capability, and guard ring construction make it a top choice for engineers looking to enhance the performance and reliability of their electronic systems.