EN
  • EN
  • DE
  • IT

PMD2001D,115

Part No PMD2001D,115
Manufacturer NXP / Nexperia
Catalog Transistors - Special Purpose
Description IC MOSFET DRIVER 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP (Emitter Coupled)
Applications MOSFET Driver
Voltage Rating 40V
Current Rating 600mA
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 004386-PMD2001D,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMD2001D,115 CAD Model

Description

The PMD2001D,115 is a high-performance, low-power dual N-channel Trench MOSFET produced by NXP Semiconductors, a leader in the electronic components industry. This advanced power MOSFET is designed to deliver efficient power management and is suitable for a wide range of applications, including but not limited to, load switching, power conversion, and motor control in consumer, automotive, and industrial markets.

Key Features

  • Low On-Resistance: The PMD2001D,115 boasts an extremely low on-resistance (R<sub>DS(on)), which translates to minimal power loss during operation and enhances overall efficiency.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET can handle fast switching operations, which is crucial for power converters and high-frequency circuits.
  • Low Threshold Voltage: The device operates at a low threshold voltage, making it suitable for low-voltage applications and ensuring reliable startup and control.
  • Thermal Management: With an excellent thermal performance, the PMD2001D,115 can maintain stability and reliability even under high temperature operating conditions.
  • Dual Independent MOSFETs: The product features two independent N-channel MOSFETs in a single package, providing design flexibility and saving board space in compact electronic assemblies.

Applications

The versatility of the PMD2001D,115 makes it an ideal choice for a variety of applications. It is commonly used in:

  • Power supply circuits
  • DC/DC converters
  • Battery management systems
  • Motor control modules
  • Load switches
  • Portable electronic devices

Technical Specifications

Some of the key technical specifications of the PMD2001D,115 include:

  • Drain-source voltage (V<sub>DS): 30V
  • Continuous drain current (I<sub>D): 6.7A
  • Power dissipation (P<sub>D): 1W
  • Operating temperature range: -55°C to +150°C

With its robust design and exceptional performance, the PMD2001D,115 is a reliable choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.1V 8SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 1.9V EE 8SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V EE 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE MOSFET PLUS NPN TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.6V 8SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.2V EE 16SOIC
Need more? Email Us
Freescale Semiconductor - NXP
Transistor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1638 $50.7780
745+ $0.1344 $100.1280
1,155+ $0.1302 $150.3810
1,590+ $0.1260 $200.3400
2,055+ $0.1218 $250.2990
2,750+ $0.1092 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,460 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess