Products specifications Report Issue?

Accessory Type Locking Latch
For Use With/Related Products Han Easy-Lock® 32B Housings
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1633608-09000005231
Ultra Librarian 3D Model Ultra Librarian 09000005231 CAD Model

You May Also Be Interested in

HARTING
GROUND TERM FOR HAN MOD SIZE 24
Need more? Email Us
ECAD model for 09000005235
HARTING
HAN RJ45 MOD MALE PATCH CORDS
Need more? Email Us
ECAD model for 09140014621
TE Connectivity
Contact Crimp Pin 16mm² Silver
Need more? Email Us
ECAD model for T2400001160-000
HARTING
ADAPTERPLATTE HAN B - D-SUB 25
Need more? Email Us
ECAD model for 09300009972
HARTING
HSG CVR FOR HAN 3A W/ LOCK PEGS
Need more? Email Us
ECAD model for 09200035409
HARTING
HAN M 10 GASKET 5 MM, NEOPREN LI
Need more? Email Us
ECAD model for 09370009942
HARTING
CODING PIN HAN E
Need more? Email Us
ECAD model for 9330009954
HARTING
SINGLE FRAME, NI PLATED, PLASTIC
Need more? Email Us
ECAD model for 39500000100
TE Connectivity
CONN CABLE GLAND M40 IP68
Need more? Email Us
ECAD model for 4-1102771-0

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention