EN
  • EN
  • DE

BCV61,235

Part No BCV61,235
Manufacturer Nexperia USA Inc.
Catalog Transistors - Special Purpose
Description TRANS NPN 30V 100MA DUAL SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Transistor Type 2 NPN (Dual) Current Mirror
Applications Current Mirror
Voltage - Rated 30V
Current Rating (Amps) 100mA
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Case / Package TO-253-4, TO-253AA
Supplier Device Package SOT-143B
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1494606-BCV61,235
Ultra Librarian 3D Model Ultra Librarian BCV61,235 CAD Model

Description

N

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.1V 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC MOSFET DRIVER 6TSOP / Trans GP BJT NPN/PNP 40V 1A 580mW Automotive 6-Pin TSOP T/R
Lowest to $0.8797
ON Semiconductor
TRANS BRT NPN/PNP DL 50V SOT-553
Lowest to $0.0765
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056
Advanced Linear Devices Inc.
MOSFET DUAL SAB 1.9V EE 8SOIC
Need more? Email Us
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE MOSFET PLUS NPN TRANSISTOR
Need more? Email Us
Infineon Technologies
TRANSISTOR NPN DBL 30V SOT143-4 / Transistor Current Mirror 2 NPN, Base Collector Junction 30V 100mA Surface Mount PG-SOT-143-3D
Lowest to $0.1033
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.7V 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess