EN
  • EN
  • DE
  • IT

RE46C191S16F

Part No RE46C191S16F
Manufacturer Microchip Technology
Catalog Custom Parts (N - R)
Description Photoelectric Smoke Detector IC, SOIC-16, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
RoHS Compliant
Win Source Part Number 1132490-RE46C191S16F
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RE46C191S16F CAD Model

Description

Microchip Technology RE46C191S16F Smoke Detector IC

The RE46C191S16F is a sophisticated, low-power CMOS ionization-type smoke detector integrated circuit, designed and manufactured by Microchip Technology. With its state-of-the-art technology, this IC is specifically engineered to be the core component in residential and commercial smoke detectors.

This IC offers a plethora of features that make it an ideal choice for safety and reliability. It comes with an on-chip oscillator and timing components, which means fewer external components are required, thus simplifying design and reducing costs. The RE46C191S16F also includes a built-in low-battery detection circuitry, ensuring that the device is always operational when needed.

One of the key benefits of the RE46C191S16F is its interconnect capability, allowing multiple units to be connected, such that if one unit detects smoke, all interconnected units can sound an alarm. This feature is essential for large residential or commercial buildings where prompt alert dissemination is critical for safety.

The IC also features an automatic sensitivity control that compensates for changes in the environment or component aging, maintaining the detector's performance over time. The horn driver, test mode, and hush mode are all controlled via simple external components, giving designers flexibility and control over the smoke detector's functionality.

The RE46C191S16F operates at a voltage range of 6V to 12V, making it suitable for battery-operated applications, and it's available in a compact 16-pin SOIC package. The low operating current and standby current of the device contribute to a long battery life, which is critical in life safety products.

In summary, the Microchip Technology RE46C191S16F offers a robust and integrated solution for smoke detection systems, combining high performance, reliability, and ease of use in a cost-effective package. It stands as a testament to Microchip's commitment to providing advanced solutions for critical safety applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Analog Devices Inc.
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Pericom
Lowest to $0.8847
KOA Speer
Need more? Email Us
Calogic, LLC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1320 $53.7160
30+ $3.3904 $101.7120
46+ $3.2844 $151.0824
63+ $3.1785 $200.2455
82+ $3.0725 $251.9450
109+ $2.7547 $300.2623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,945 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess