EN
  • EN
  • DE

PMCM4401UNEZ

Part No PMCM4401UNEZ
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description PMCM4401UNE - 20V, N-CHANNEL TRE / N-Channel 20 V 400mW Surface Mount 4-WLCSP (0.78x0.78)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr NXP Semiconductors
Package Bulk
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate Charge (Qg) (Max) @ Vgs 6.2 nC @ 4.5 V
Power Dissipation (Max) 400mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 4-WLCSP (0.78x0.78)
Package / Case 4-XFBGA, WLCSP
Base Product Number PMCM4401
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-PMCM4401UNEZ-NEX,NEXNEXPMCM4401UNEZ
Standard Package 1
Win Source Part Number 1085652-PMCM4401UNEZ
Ultra Librarian 3D Model Ultra Librarian PMCM4401UNEZ CAD Model

Description

The NXP PMCM4401UNEZ is a high-performance, low-power microcontroller designed to cater to a wide range of applications, particularly in the industrial, automotive, and Internet of Things (IoT) sectors. This product is part of NXP's reputable microcontroller lineup, which is known for its robust design, reliability, and integration of advanced features to meet the evolving demands of modern technology.

Key Features

  • Core: At the heart of the PMCM4401UNEZ is an efficient ARM Cortex-M4 core, which delivers exceptional processing power while maintaining low energy consumption. This makes it ideal for applications that require both computational capability and energy efficiency.
  • Memory: The device comes with ample memory resources, including embedded Flash and SRAM, to support complex applications and facilitate smooth operation without the need for external memory components.
  • Connectivity: With multiple communication interfaces such as SPI, I2C, and UART, the PMCM4401UNEZ ensures versatile connectivity options for various peripherals and external devices, enhancing its capability to function within a larger ecosystem.
  • Timers and ADC: It features a range of timers, counters, and a high-resolution analog-to-digital converter (ADC), which are crucial for precise control and sensor interfacing in many embedded systems.
  • Low Power Modes: The microcontroller supports several low power modes, which are essential for battery-powered devices, enabling them to conserve energy and prolong operation time.

Applications

The versatility of the PMCM4401UNEZ makes it suitable for a multitude of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation and control
  • Smart home devices and IoT applications
  • Energy management and smart grid infrastructure
  • Medical devices and healthcare equipment

Quality and Reliability

NXP's commitment to quality ensures that the PMCM4401UNEZ meets the stringent requirements of industrial and automotive standards. The microcontroller is designed for long-term reliability, capable of withstanding harsh environments and operating under extreme conditions without compromising performance.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess