EN
  • EN
  • DE

BZX79-C4V3

Part No BZX79-C4V3
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157909-BZX79-C4V3
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX79-C4V3 CAD Model

Description

Product Overview: BZX79-C4V3 from NXP Semiconductors

The BZX79-C4V3 is a robust voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of the BZX79 series, offering a range of voltage references through zener diodes. The BZX79-C4V3 specifically provides a nominal zener voltage of 4.3V, making it an ideal choice for a variety of precision voltage regulation applications.

Key Features

  • Zener Voltage (Vz): The device has a zener voltage of 4.3 volts, which is maintained with great precision, providing a stable reference voltage for your circuits.
  • Power Dissipation: With a power dissipation of 500mW, the BZX79-C4V3 can handle a moderate amount of power, suitable for a range of electronic applications.
  • Tolerance: It offers a standard zener voltage tolerance of ±5%, ensuring reliable performance and consistency in regulated power supply circuits.
  • Package: The diode comes in a compact DO-35 glass package, which is not only small but also offers through-hole mounting, making it easy to integrate into various designs.
  • Operating Temperature Range: It can operate over a wide temperature range from -65°C to +175°C, providing reliable performance in diverse environmental conditions.

Applications

The BZX79-C4V3 is versatile and can be used in a wide array of applications, including:

  • Stabilizing and regulating voltages in power supplies
  • Providing a reference voltage for analog-to-digital converters (ADCs)
  • Protecting circuits from overvoltage conditions
  • Use in voltage clamping applications to limit voltage spikes

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX79-C4V3 is no exception. This zener diode is manufactured with high standards, ensuring that it meets the rigorous requirements of industrial and consumer electronic products. With its robust design and reliable performance, the BZX79-C4V3 is a component that engineers and designers can trust for their voltage regulation needs.

Overall, the BZX79-C4V3 from NXP is a solid choice for anyone in need of a precise and durable zener diode for their electronic projects or products.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2,110+ $0.0237 $50.0070
5,130+ $0.0195 $100.0350
7,940+ $0.0189 $150.0660
10,930+ $0.0183 $200.0190
14,125+ $0.0177 $250.0125
18,870+ $0.0159 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 2110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess