EN
  • EN
  • DE

PK60N512VLL100

Part No PK60N512VLL100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series Kinetis K60
Package Bulk
Part Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 66
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 19x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name PK60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930667-PK60N512VLL100
Ultra Librarian 3D Model Ultra Librarian PK60N512VLL100 CAD Model

Description

Introducing the NXP PK60N512VLL100 Microcontroller

The NXP PK60N512VLL100 is a high-performance microcontroller unit (MCU) designed to meet the needs of a wide range of applications requiring advanced timing, control, and connectivity features. This MCU is part of the Kinetis K series which is built on the ARM® Cortex®-M4 core, offering exceptional processing power and efficiency for embedded systems.

Key Features

  • Core: ARM® Cortex®-M4 processor with a clock speed of up to 100 MHz, providing ample computational power for complex algorithms and real-time processing.
  • Memory: Comes equipped with 512 KB flash memory and 64 KB RAM, which facilitates efficient code execution and data storage.
  • Digital and Analog Peripherals: Features a variety of peripherals including multiple serial communication interfaces (SCI), such as I2C, SPI, and UARTs, alongside analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for interfacing with a wide range of sensors and actuators.
  • Connectivity: Offers Ethernet, USB 2.0 full-speed and CAN interfaces, enabling robust connectivity options for networking and communication.
  • Timers: Boasts an array of timers, including PWM, general-purpose, and real-time clock, for precise event timing and control.
  • Low Power Consumption: Engineered for energy efficiency, featuring multiple power-saving modes to ensure optimal operation in power-sensitive applications.
  • Packaging: Available in a 100-pin LQFP package, which is suitable for space-constrained applications while still providing ample I/O options.

Applications

The versatility of the PK60N512VLL100 makes it an ideal choice for a diverse range of applications, including but not limited to industrial control systems, medical devices, smart home automation, automotive electronics, and IoT devices. Its robust feature set allows developers to create sophisticated and reliable systems that can meet stringent performance requirements.

Development Support

NXP provides comprehensive development support for the PK60N512VLL100 with software development kits, reference designs, and a robust ecosystem of development tools and software. This ensures a smooth development process and helps to accelerate time-to-market for products built around this powerful MCU.

Whether you are developing an advanced control system or an innovative connected device, the NXP PK60N512VLL100 provides the performance, connectivity, and reliability required to deliver a superior product.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess