EN
  • EN
  • DE

MC100LVEL90DWR2

Part No MC100LVEL90DWR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TRPL ECL-LVPECL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal ECL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 221423-MC100LVEL90DWR2
Ultra Librarian 3D Model Ultra Librarian MC100LVEL90DWR2 CAD Model

Description

ON Semiconductor MC100LVEL90DWR2 Overview

The MC100LVEL90DWR2 is a high-performance, dual modulus prescaler fabricated by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit is part of the ECLinPS Lite™ family, which is known for its low power consumption and high-speed operation. The MC100LVEL90DWR2 is designed to provide frequency division in high-frequency applications, making it an essential component in communication systems, signal processing units, and sophisticated electronics where precise timing is crucial.

Key Features

  • Frequency Division Capability: The device can divide frequencies by a factor of 4/5 or 8/9, allowing for flexible frequency management in various applications.
  • High-Speed ECL Technology: The use of Emitter Coupled Logic (ECL) ensures rapid signal processing, providing a maximum frequency of 3.0 GHz for the 4/5 divide ratio and 2.5 GHz for the 8/9 divide ratio.
  • Differential PECL Outputs: The Positive Emitter Coupled Logic (PECL) outputs offer improved noise immunity and are compatible with standard PECL logic levels.
  • Supply Voltage: The device operates on a supply voltage of 3.3V ±10%, suitable for low-voltage applications and contributing to its low power consumption.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliability under varying environmental conditions.
  • Packaging: The MC100LVEL90DWR2 is available in a 20-lead SOIC wide body package, providing a compact solution for space-constrained applications.

Applications

The versatile nature of the MC100LVEL90DWR2 makes it suitable for a wide range of applications. It is commonly used in:

  • PLL (Phase-Locked Loop) circuits
  • Frequency synthesizers
  • High-speed clocks and data communications
  • Wireless infrastructure and base stations
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MC100LVEL90DWR2 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. Customers can rely on ON Semiconductor's expertise and support to integrate this high-speed prescaler into their designs with confidence.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3852 $56.9260
11+ $9.3418 $102.7598
17+ $9.0498 $153.8466
23+ $8.7579 $201.4317
30+ $8.4660 $253.9800
40+ $7.5902 $303.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,723 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess