EN
  • EN
  • DE

S9S12GN32F1VTJ

Part No S9S12GN32F1VTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 20TSSOP / 12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tube
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935321881574
Standard Package 75
Win Source Part Number 974596-S9S12GN32F1VTJ
Ultra Librarian 3D Model Ultra Librarian S9S12GN32F1VTJ CAD Model

Description

The NXP S9S12GN32F1VTJ is a high-performance microcontroller designed for automotive and industrial applications. It is part of the HCS12 family, which is renowned for its robust architecture, exceptional processing power, and flexibility to handle complex tasks with ease. This microcontroller is particularly well-suited for control systems that demand quick and reliable real-time performance.

At the core of the S9S12GN32F1VTJ is a 16-bit HCS12 CPU that operates at a frequency of up to 50 MHz. It is equipped with 32KB of flash memory, providing ample space for application code, and 2KB of RAM for efficient data processing. The flash memory is highly reliable and supports fast programming times, which is essential for rapid development and iterative testing.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple serial communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C modules, enabling it to connect with a wide array of sensors, actuators, and other microcontrollers. The S9S12GN32F1VTJ also boasts an 8-channel, 10-bit analog-to-digital converter (ADC), which allows for precise analog signal measurement and conversion, making it ideal for sensor interfacing and data acquisition tasks.

For enhanced functionality, the S9S12GN32F1VTJ features a Timer Module (TIM) with multiple channels that can be used for input capture, output compare, and pulse-width modulation (PWM), which is crucial for motor control and other timing-critical applications. The device also has an Internal Clock Generator (ICG) that simplifies system design by reducing the need for external clock components.

The S9S12GN32F1VTJ is designed with reliability in mind, incorporating features such as a watchdog timer and low-voltage detection to ensure stable operation under various conditions. Its robust design and comprehensive set of features make it an excellent choice for developers looking to create sophisticated and durable systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess